EN
  • EN
  • DE

LTC1966MPMS8

Part No LTC1966MPMS8
Manufacturer Linear Technology
Catalog PMIC - RMS to DC Converters
Description LTC1966 - PRECISION MICROPOWER R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001307-LTC1966MPMS8
Win Source Part Number Cross
Manufacturer Linear Technology
Category Integrated Circuits (ICs) Power Management (PMIC) RMS to DC Converters
Package Bulk
Product Status Active
Base Product Number LTC1966
Ultra Librarian 3D Model Ultra Librarian LTC1966MPMS8 CAD Model

Description

Overview of LTC1966MPMS8

The LTC1966MPMS8 is a precision, micropower delta-sigma RMS-to-DC converter manufactured by Linear Technology. This product is designed for applications requiring highly accurate measurement of complex signals with varying waveforms, making it an ideal choice for instrumentation, industrial controls, and communication systems.

Key Features

  • High Accuracy: The LTC1966MPMS8 boasts an outstanding accuracy level, ensuring reliable RMS calculations for both sinusoidal and non-sinusoidal waveforms.
  • Wide Bandwidth: With a bandwidth of up to 1kHz, this converter can process signals with high fidelity, making it suitable for a broad range of applications.
  • Low Power Consumption: It is designed for energy-efficient operation, which is critical in battery-powered and portable devices.
  • Temperature Range: The LTC1966MPMS8 operates reliably over an extended temperature range, making it suitable for use in harsh environments.

Applications

The versatile nature of the LTC1966MPMS8 allows it to be utilized in various applications, including:

  • Industrial process control
  • AC power monitoring
  • Signal analysis
  • Automotive systems
  • Test and measurement equipment

Technical Specifications

The LTC1966MPMS8 comes in an 8-lead MSOP package and has the following technical specifications:

  • Supply Voltage Range: 2.7V to 5.5V
  • Input Voltage Range: ±250mV
  • Quiescent Current: 120µA (typical)
  • Package Type: MSOP-8

Reliability and Quality

Linear Technology ensures that the LTC1966MPMS8 meets high-quality and reliability standards. The product undergoes rigorous testing to guarantee performance even in the most demanding conditions.

Conclusion

The LTC1966MPMS8 from Linear Technology is a sophisticated component that offers precision RMS-to-DC conversion, making it an indispensable tool for engineers and designers who demand accuracy and efficiency. Its low power consumption and wide operating temperature range further enhance its appeal for a multitude of applications.

You May Also Be Interested in

Analog Devices Inc.
IC RMS/DC CONV PRECISION 14-CDIP
Need more? Email Us
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter | IC RMS/DC CONV PRECISION 14-CDIP
Lowest to $165.6250
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter
Need more? Email Us
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter
Lowest to $59.5056
Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter | IC TRUE RMS/DC CONV 20CLCC
Lowest to $781.9549
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter | IC RMS/DC CONV PRECISION 14-CDIP
Lowest to $30.4227
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Need more? Email Us
Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter
Lowest to $0.0347
Linear Technology
IC PREC RMS/DC CONV MCRPWR 8MSOP / RMS to DC Converter 1.05V 158uA 800kHz Automotive 8-Pin MSOP Tube
Lowest to $16.6316

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,495 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess