EN
  • EN
  • DE

LTC1923EUH#PBF

Part No LTC1923EUH#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC THERMOELEC COOLER CNTRLR32QFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Thermoelectric Cooler/Heater
Operating Supply Current 2mA
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-QFN (5x5)
Win Source Part Number 96456-LTC1923EUH
Ultra Librarian 3D Model Ultra Librarian LTC1923EUH#PBF CAD Model

Description

Linear Technology LTC1923EUH#PBF Thermoelectric Cooler Controller

The LTC1923EUH#PBF is a sophisticated thermoelectric cooler (TEC) controller integrated circuit produced by Linear Technology, designed to provide precise temperature control for thermoelectric coolers or heaters. This high-performance device is tailored to maintain a constant temperature for a variety of applications, including laser diode cooling, CCD cooling, and precision temperature regulation of sensitive electronic components.

Encased in a compact 32-lead QFN package, the LTC1923EUH#PBF boasts an impressive feature set that ensures efficient and reliable operation. It supports bidirectional current, allowing it to cool or heat, and is capable of driving a TEC or resistive heater with current up to ±5A. The device operates over a wide input voltage range of 4.5V to 36V, providing flexibility in system design.

The LTC1923EUH#PBF utilizes an advanced PWM architecture to control the TEC, minimizing power loss and maximizing efficiency. Its high-resolution 10-bit DAC sets the TEC current with precision, while an onboard 8-bit ADC monitors the temperature through an external sensor, such as a thermistor or RTD. This ensures accurate temperature control to within ±0.1°C.

For added versatility, the controller includes a programmable PID (Proportional-Integral-Derivative) control loop. This allows users to fine-tune the temperature regulation to suit specific application requirements, ensuring stability and responsiveness. The LTC1923EUH#PBF also features automatic bi-directional control, switching between heating and cooling modes as needed without external intervention.

Protection features are built into the LTC1923EUH#PBF to safeguard the TEC and the system. These include adjustable current limit, overcurrent protection, and a fault output that signals if the temperature moves outside of the programmed limits. Additionally, the soft-start feature prevents inrush current at startup, enhancing system reliability.

Whether it's for precision optical components, medical equipment, or high-performance computing systems, the LTC1923EUH#PBF from Linear Technology is an ideal solution for advanced temperature control applications, providing efficiency, accuracy, and reliability in a compact form factor.

You May Also Be Interested in

Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
STMicroelectronics
DISCRETE
Lowest to $4.4879
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.5181 $71.5181
2+ $69.2832 $138.5664
3+ $67.0482 $201.1446
4+ $64.8133 $259.2532
6+ $58.1085 $348.6510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,620 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess