EN
  • EN
  • DE

LTC1921IS8#PBF

Part No LTC1921IS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC DUAL PWR SUPPLY MONITOR 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Dual Power Supply Monitor
Supply Voltage - Operating 10 V to 80 V
Operating Supply Current 160μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 142037-LTC1921IS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1921IS8#PBF CAD Model

Description

Product Overview: LTC1921IS8#PBF

The LTC1921IS8#PBF is a high-performance monitoring IC designed and manufactured by Linear Technology, which is now part of Analog Devices. This precision device is engineered to monitor dual supplies in a range of electronic applications, ensuring that the system operates within specified power parameters.

Key Features

  • Dual Monitoring: The LTC1921IS8#PBF can simultaneously monitor two supply voltages, making it an ideal choice for systems with multiple power rails.
  • Adjustable Reset Thresholds: Users can set the reset thresholds for each monitored supply, allowing for customized voltage supervision tailored to specific application requirements.
  • Low Power Consumption: Designed for efficiency, this IC consumes minimal power, making it suitable for battery-operated devices where power conservation is critical.
  • Glitch Filter: It features a built-in glitch filter to prevent false resets due to transient voltage spikes, ensuring stable and reliable operation.
  • Reset Timeout: The device includes an adjustable reset timeout period, offering flexibility in determining how long the system should remain in reset condition upon detecting a fault.

Applications

The LTC1921IS8#PBF is versatile and can be used in a wide array of applications, including:

  • Computer Systems
  • Networking Equipment
  • Telecommunications
  • Industrial Systems
  • Portable and Battery-Powered Devices

Package and Reliability

Enclosed in an 8-lead narrow SOIC package, the LTC1921IS8#PBF is designed for compactness and ease of integration into various circuit designs. Its robust construction ensures high reliability and long-term performance in challenging environments.

Technical Specifications

  • Supply Voltage Range: The IC operates over a wide supply voltage range, accommodating various system requirements.
  • Temperature Range: It is rated for operation across an industrial temperature range, making it suitable for use in harsh conditions.
  • Manufacturing Standards: Linear Technology's commitment to quality means that this product is manufactured to the highest standards, ensuring consistent performance and durability.

The LTC1921IS8#PBF represents a reliable solution for supply voltage monitoring, providing peace of mind through its precision and robustness. Whether it's for critical infrastructure or everyday electronics, this IC helps maintain system integrity and prevent unexpected failures due to power supply issues.

You May Also Be Interested in

Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $0.8461
Renesas Electronics America
IC REG CTRLR BOOST/FLYBACK 8DFN
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Maxim Integrated
QUICK-PWM MASTER CONTROLLERS FOR
Lowest to $3.2271
NXP / Nexperia
DCM/QR/CCM & MULTI MODE PFC + RE
Lowest to $2.6155
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.1270 $100.2540
3+ $41.1307 $123.3921
5+ $39.8452 $199.2260
6+ $38.5597 $231.3582
8+ $37.2742 $298.1936
11+ $33.4188 $367.6068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess