EN
  • EN
  • DE

LTC1844ES530TRPBF

Part No LTC1844ES530TRPBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072059-LTC1844ES530TRPBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC1844ES530TRPBF CAD Model

Description

Linear Technology's LTC1844ES5-3.0#TRPBF Low Dropout Regulator

The LTC1844ES5-3.0#TRPBF is a high-performance, low dropout (LDO) linear voltage regulator crafted by Linear Technology, a brand renowned for its precision electronic components. This regulator is designed to provide a stable and reliable power supply, making it an ideal choice for sensitive electronic applications where voltage accuracy is paramount.

Key Features

  • Output Voltage: The LTC1844ES5-3.0#TRPBF provides a fixed output voltage of 3.0V, which is suitable for a wide range of low-voltage electronics, such as microcontrollers and digital logic circuits.
  • Low Dropout Voltage: With its low dropout characteristic, this regulator maintains regulation with minimal difference between the input and output voltage, enhancing efficiency in battery-operated devices.
  • High Output Accuracy: The device boasts an impressive output voltage accuracy of ±2%, ensuring a precise voltage supply for critical applications.
  • Low Quiescent Current: It features a low quiescent current of just 30µA, which is beneficial for portable devices where power conservation is crucial.
  • Thermal Protection: The LTC1844ES5-3.0#TRPBF includes thermal shutdown protection to safeguard the device against overheating, thereby enhancing its reliability and longevity.
  • Overcurrent Protection: Built-in overcurrent protection prevents damage to the regulator and the connected load in the event of a fault condition or excessive power draw.

Applications

Due to its stable performance and low power consumption, the LTC1844ES5-3.0#TRPBF is well-suited for portable electronics, battery-powered equipment, and any application where energy efficiency is a priority. Its precise voltage regulation and protection features also make it a reliable choice for sensitive instrumentation, data acquisition systems, and medical devices that require consistent power delivery.

Package and Availability

The LTC1844ES5-3.0#TRPBF is available in a compact SOT-23 package, which is ideal for space-constrained applications. The device is also provided in a tape and reel format, denoted by the suffix #TRPBF, which facilitates automated manufacturing processes and is convenient for high-volume production runs.

Please note that all technical specifications should be verified with the datasheet provided by Linear Technology, and it's recommended to consult technical support for application-specific advice.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess