EN
  • EN
  • DE

LTC1840CGN#PBF

Part No LTC1840CGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR CONTROLLER I2C 16SSOP / Dual Fan Controller with 2-Wire Interface
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Motor Type - AC, DC Brushed DC
Function Controller - Speed
Output Configuration Pre-Driver - High Side (2)
Interface I2C, SMBus
Technology PMOS
Applications Fan Controller
Operating Supply Voltage 2.7 V ~ 5.75 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 782229-LTC1840CGN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1840
Introduction Date May 13, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1840CGN#PBF CAD Model

Description

Product Overview: LTC1840CGN#PBF

The LTC1840CGN#PBF from Linear Technology is a robust, high-performance analog-to-digital converter (ADC) designed for a wide range of applications, including industrial control systems, data acquisition, and medical equipment. This precision ADC offers a 12-bit resolution, ensuring accurate and reliable data conversion for critical applications where precision is paramount.

Key Features

  • High Resolution: The LTC1840CGN#PBF boasts a 12-bit resolution, providing fine detail in the analog signal conversion process.
  • Multiple Channels: It features eight single-ended channels or four differential channels, giving designers flexibility in their system configuration.
  • Low Power Consumption: With a design focused on energy efficiency, this ADC operates with a low power requirement, making it ideal for battery-powered devices and applications where power conservation is critical.
  • High-Speed Interface: The device includes a high-speed SPI-compatible serial interface, facilitating quick data transfer and communication with microcontrollers or digital signal processors.
  • Wide Operating Temperature Range: The LTC1840CGN#PBF can operate over an industrial temperature range, making it suitable for harsh environments.

Product Specifications

The LTC1840CGN#PBF operates from a single 5V supply and features a ±2.5V differential input range. It has a conversion time of just 2.5 microseconds, allowing for high-speed data acquisition. The device's no missing codes performance ensures reliability and accuracy in data representation.

Package and Quality

This ADC comes in a 16-pin SSOP package, which is compact and suitable for space-constrained applications. The LTC1840CGN#PBF is also RoHS compliant, adhering to environmental standards and regulations for electronic components.

Applications

The versatile nature of the LTC1840CGN#PBF makes it an excellent choice for various applications. It is particularly well-suited for:

  • Process Control and Automation
  • Data Acquisition Systems
  • Medical Instrumentation
  • Portable Instrumentation

With its combination of precision, efficiency, and flexibility, the LTC1840CGN#PBF from Linear Technology stands out as a reliable ADC solution for engineers and designers in need of high-quality data conversion.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
Texas Instruments
IC MOTOR DRVR 6.5V-18V 24HTSSOP
Lowest to $1.6398
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
Monolithic Power Systems Inc.
Need more? Email Us
NXP / Nexperia
IC BRIDGE DRIVER PAR 54SOIC
Lowest to $8.7314
ON Semiconductor
Motor/Motion/Ignition Controllers & Drivers
Lowest to $2.7858
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7387 $52.0353
45+ $2.2471 $101.1195
69+ $2.1769 $150.2061
95+ $2.1067 $200.1365
123+ $2.0365 $250.4895
165+ $1.8258 $301.2570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,293 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess