The LTC1744CFW#PBF is a high-performance, 14-bit, 25Msps analog-to-digital converter (ADC) from Linear Technology, which is now part of Analog Devices. This precision ADC is designed for demanding applications that require high accuracy and fast sampling rates, making it an ideal choice for communication systems, medical imaging, and industrial instrumentation.
Key Features
- Resolution: 14-bit performance provides high resolution for precise signal representation.
- Sampling Rate: Fast 25Msps (mega samples per second) allows for real-time data acquisition and processing.
- Input Range: The ADC features a wide input range, accommodating a variety of signal levels.
- Low Power Consumption: Optimized for power efficiency, it is suitable for battery-operated devices and power-sensitive applications.
- Differential Inputs: Differential input capability enhances noise immunity and improves signal integrity.
- No Missing Codes: Guaranteed performance ensures reliability and accuracy in data conversion.
- Packaging: The LTC1744CFW#PBF is offered in a 48-lead SSOP package, providing a compact footprint for space-constrained designs.
Applications
The versatility and high performance of the LTC1744CFW#PBF make it suitable for a wide range of applications, including:
- Telecommunications infrastructure
- Medical imaging systems
- Test and measurement equipment
- Data acquisition systems
- High-speed data conversion
Technical Specifications
| Parameter |
Value |
| Resolution |
14-Bit |
| Sampling Rate |
25Msps |
| Input Range |
±1.25V |
| Power Consumption |
Typical 135mW |
| Package |
48-Lead SSOP |
For engineers and designers seeking a reliable and high-performing ADC, the LTC1744CFW#PBF from Linear Technology stands out as a robust solution to meet stringent requirements in advanced electronic systems.