Linear Technology LTC1743CFW#PBF - High-Speed 14-Bit ADC
The LTC1743CFW#PBF is a state-of-the-art analog-to-digital converter (ADC) from Linear Technology, designed for applications that demand high-speed and high-precision data acquisition. This 14-bit ADC features a parallel interface and operates at a conversion rate of up to 65Msps, making it an ideal choice for advanced digital signal processing, imaging systems, and high-speed instrumentation.
Key Features:
- Resolution: 14-Bit, offering fine granularity for precise measurement.
- Sampling Rate: Up to 65Msps, enabling the capture of high-frequency signals without loss of fidelity.
- Input Range: ±1V differential input range, accommodating a variety of signal levels.
- Low Noise: SNR (Signal-to-Noise Ratio) of 73dB and SFDR (Spurious-Free Dynamic Range) of 90dB at 10MHz input, ensuring clean and reliable data capture.
- Power Efficiency: Power dissipation of 450mW, optimizing the balance between performance and power consumption.
- Interface: Parallel CMOS outputs, facilitating easy integration with microprocessors and DSPs.
- Package: 48-pin TSSOP package, allowing for compact board designs.
- Temperature Range: Industrial temperature range from -40°C to 85°C, assuring reliable operation under varying environmental conditions.
Applications:
The LTC1743CFW#PBF is highly versatile and can be used in a multitude of applications, including:
- Medical Imaging Systems
- Professional Video Equipment
- Telecommunications
- Radar and Satellite Receivers
- Test and Measurement Instruments
With its high-speed performance and precise data conversion, the LTC1743CFW#PBF enhances the capabilities of advanced systems that require rapid and accurate digital representation of analog signals. Its robust design and ease of integration make it a top choice for engineers and designers looking to push the boundaries of technology in their respective fields.