EN
  • EN
  • DE

LTC1742IFW#PBF

Part No LTC1742IFW#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 65MSPS 48-TSSOP / 1-Channel Single ADC Pipelined 65Msps 14-bit Parallel 48-Pin TSSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 14
Sampling Rate 65M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 48-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 48-TSSOP
Win Source Part Number 782207-LTC1742IFW#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1742
Introduction Date June 06, 2003
ECCN 3A991.c.3
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1742IFW#PBF CAD Model

Description

The LTC1742IFW#PBF is a high-performance, 14-bit, 65Msps analog-to-digital converter (ADC) designed by Linear Technology, a leader in analog integrated circuits. This ADC is ideal for demanding applications that require high-speed data conversion with superior accuracy and noise performance.

Key Features

  • High Resolution: The LTC1742IFW#PBF offers 14-bit resolution, providing high-precision digital output for a wide range of input signals.
  • Fast Sampling Rate: With a sampling rate of up to 65Msps, this ADC is capable of converting analog signals at high speeds, making it suitable for high-frequency applications.
  • Low Power Consumption: Designed for power-sensitive applications, the LTC1742IFW#PBF maintains excellent performance while minimizing power draw.
  • Differential Inputs: The ADC features differential inputs, which enhance noise immunity and allow for accurate measurements in noisy environments.
  • No Missing Codes: Guaranteed no missing codes over temperature, ensuring reliable performance under varying conditions.
  • Outstanding SNR: It boasts an impressive Signal-to-Noise Ratio (SNR), making it an excellent choice for applications requiring high signal fidelity.
  • Easy Interface: The LTC1742IFW#PBF is designed with an easy-to-use parallel LVDS output interface, facilitating simple integration into digital systems.

Applications

The LTC1742IFW#PBF is versatile and can be used in a variety of applications, including:

  • Telecommunications
  • Medical Imaging Systems
  • Digital Oscilloscopes
  • Radar and Satellite Communication Systems
  • Test and Measurement Equipment

Quality and Reliability

Linear Technology's commitment to quality ensures that the LTC1742IFW#PBF ADC is manufactured to the highest standards. The product is available in a 48-pin TSSOP package and is specified over the industrial temperature range (-40°C to +85°C). This robust temperature range, combined with the device's long-term reliability, makes it an excellent choice for industrial and mission-critical applications.

Summary

The LTC1742IFW#PBF from Linear Technology is a state-of-the-art ADC offering exceptional speed, precision, and noise performance. Its robust feature set and ease of use make it an ideal solution for a wide range of high-speed data conversion applications.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess