EN
  • EN
  • DE

LTC1735CS-1#TR

Part No LTC1735CS-1#TR
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828613-LTC1735CS-1#TR
Ultra Librarian 3D Model Ultra Librarian LTC1735CS-1#TR CAD Model

Description

Linear Technology LTC1735CS-1#TR High Efficiency Synchronous Step-Down Switching Regulator

The LTC1735CS-1#TR from Linear Technology is a versatile and high-performance synchronous step-down switching regulator designed to deliver efficient power management for a wide range of applications. This integrated circuit is engineered to convert a higher input voltage to a lower output voltage with a high level of efficiency, making it an ideal choice for portable devices, telecommunications, and industrial systems where energy efficiency is paramount.

The LTC1735CS-1#TR operates over a wide input voltage range from 4V to 36V, making it suitable for systems that experience wide variations in supply voltage. It can deliver a continuous output current up to 5A, depending on the external components and cooling conditions, which is sufficient for many medium-power applications.

One of the key features of this regulator is its synchronous operation, which utilizes internal top and bottom N-channel MOSFET switches. This design reduces the need for an external Schottky diode, thus improving efficiency and reducing the overall component count. Furthermore, the LTC1735CS-1#TR offers a selectable frequency from 50kHz to 500kHz, allowing designers to optimize the size of the external components and the performance of the power supply.

The LTC1735CS-1#TR also includes a range of protection features to ensure reliable operation under various conditions. These include overvoltage protection, overcurrent protection, and thermal shutdown. Additionally, the device has a soft-start feature that limits inrush current during startup, which helps to prevent system glitches and improve the longevity of the power supply.

For ease of use, this regulator is available in a compact 16-lead narrow SSOP package, which is suitable for space-constrained applications. The LTC1735CS-1#TR is also designed for surface-mount technology, which facilitates automated manufacturing processes and helps to reduce production costs.

In summary, the LTC1735CS-1#TR from Linear Technology is a reliable and efficient solution for designers looking to implement a high-performance power supply in their systems. Its wide input voltage range, high output current capability, and comprehensive protection features make it a versatile choice for a multitude of applications.

You May Also Be Interested in

TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4569 $57.2845
11+ $9.4006 $103.4066
17+ $9.1068 $154.8156
23+ $8.8130 $202.6990
30+ $8.5193 $255.5790
40+ $7.6380 $305.5200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess