EN
  • EN
  • DE

LTC1734LES6-4.2#TRMPBF

Part No LTC1734LES6-4.2#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC CHARGER BATT LIN LI-ION SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Current, Over Temperature
Charge Current - Max 180mA
Battery Pack Voltage 4.2V
Maximum Supply Voltage 8V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package TSOT-23-6
Win Source Part Number 116593-LTC1734LES6-4.2#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC1734LES6-4.2#TRMPBF CAD Model

Description

LTC1734LES6-4.2#TRMPBF - Linear Technology's Lithium-Ion Battery Charger

The LTC1734LES6-4.2#TRMPBF is a highly integrated and compact single-cell lithium-ion battery charger IC designed by Linear Technology. This advanced charging solution is specifically tailored for portable applications where space and power efficiency are of paramount importance. The product comes in a low-profile SOT-23 package, ideal for space-constrained designs.

With an input voltage range of 4.5V to 10V, the LTC1734LES6-4.2#TRMPBF is versatile enough to be powered from a variety of sources, including USB ports and wall adapters. It is engineered to deliver a precise end-of-charge voltage of 4.2V, which is critical for ensuring the longevity and safety of lithium-ion batteries. The charging current is programmable up to 150mA, allowing designers to tailor the charge rate to the specific needs of their application.

One of the key features of this charger IC is its automatic recharge capability. The LTC1734LES6-4.2#TRMPBF initiates a new charging cycle if the battery voltage falls below a user-defined threshold, thus ensuring the battery remains fully charged without overcharging. Additionally, the device includes a charge current monitor that allows for easy tracking of the charge progress.

The LTC1734LES6-4.2#TRMPBF also boasts a range of safety features. It has thermal regulation to maximize the charge rate without risking overheating. Moreover, it comes with an undervoltage lockout (UVLO) function that ensures the charger operates only when the input supply is within a safe range. The device also provides automatic shutdown when the charge cycle is complete, further conserving energy and extending battery life.

For applications requiring a reliable and efficient charging solution for single-cell lithium-ion batteries, the LTC1734LES6-4.2#TRMPBF from Linear Technology stands out as an excellent choice. Its precision, compact form factor, and robust feature set make it an indispensable component for designers of modern portable electronic devices.

You May Also Be Interested in

Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $5.0450
Maxim Integrated
IC NIMH CHARGER 16SOIC
Lowest to $6.1515
Intersil
IC BATT CHG 2 - 4 CELL 4X4 QFN / Battery Charger 32-Pin TQFN EP T/R
Lowest to $4.3333
Maxim Integrated
IC NIMH CHARGER 16-SOIC
Lowest to $9.8956
Texas Instruments
IC CDMA PMU CHRGR USB ADAPTER / Power Management Unit to 49-Pin DSBGA T/R
Lowest to $3.7536
Linear Technology
IC BATT CHRGR CNSTNT I/V 20TSSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V 20-Pin TSSOP EP Tube
Need more? Email Us
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $7.8000
Intersil
IC BATT CHRGR LI-ION/POL 28TQFN / Battery Charger 28-Pin TQFN EP T/R
Need more? Email Us
Linear Technology
IC BATT CHRGR CNSTNT I/V 20TSSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V 20-Pin TSSOP EP T/R
Lowest to $5.3094

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1769 $58.8450
120+ $0.9656 $115.8720
190+ $0.9356 $177.7640
260+ $0.9055 $235.4300
330+ $0.8755 $288.9150
445+ $0.7854 $349.5030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,940 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess