EN
  • EN
  • DE

LTC1729CMS8-8.4#PBF

Part No LTC1729CMS8-8.4#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC CTRLR BATT CHRGR LI-ION 8MSOP / Linear Battery Charger Li-Ion 8.4V 8-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Battery Chemistry Lithium-Ion
Number of Cells 2
Battery Pack Voltage 8.4V
Voltage Supply MAX 28V
Operating Temperature Range 0°C ~ 70°C (TA)
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 782198-LTC1729CMS8-8.4#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1729
Introduction Date November 23, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1729CMS8-8.4#PBF CAD Model

Description

LTC1729CMS8-8.4#PBF - High-Efficiency Step-Down DC/DC Converter

The LTC1729CMS8-8.4#PBF is a high-performance, step-down DC/DC converter designed and manufactured by Linear Technology, now part of Analog Devices. This versatile component is engineered to provide efficient voltage regulation with a fixed output voltage of 8.4V, making it an ideal choice for a wide range of applications that require stable and reliable power delivery.

Key Features:

  • Fixed Output Voltage: This device offers a precisely regulated output voltage of 8.4 volts, suitable for consistent power delivery to sensitive electronic circuits.
  • High Efficiency: The LTC1729CMS8-8.4#PBF is designed for high-efficiency operation, minimizing power loss and heat generation, which is critical for maintaining performance in thermally sensitive applications.
  • Compact MSOP Package: The device comes in a compact MSOP-8 package, which is ideal for space-constrained applications where board real estate is at a premium.
  • Low Dropout Operation: It features low dropout capability, ensuring stable operation even when the input voltage is close to the output voltage, thus enhancing the converter's versatility across various input conditions.
  • Wide Input Voltage Range: The LTC1729CMS8-8.4#PBF can handle a broad range of input voltages, accommodating fluctuations and different power sources.

Applications:

The LTC1729CMS8-8.4#PBF is well-suited for a variety of applications, including but not limited to:

  • Portable Electronics
  • Industrial Power Supplies
  • Automotive Electronics
  • Telecommunications Infrastructure
  • Battery-Powered Devices

Reliability and Performance:

Linear Technology's LTC1729CMS8-8.4#PBF is built with the quality and performance that engineers have come to expect from a brand renowned for its precision and durability. It is designed to meet the stringent requirements of modern electronic devices, providing a reliable power solution that enhances the overall system stability and longevity.

Environmental Compliance:

The LTC1729CMS8-8.4#PBF is RoHS compliant and lead-free, reflecting Linear Technology's commitment to environmental responsibility and the production of components that meet the highest standards for health and safety.

With its robust feature set and Linear Technology's reputation for high-quality products, the LTC1729CMS8-8.4#PBF is an excellent choice for designers looking for a dependable and efficient voltage regulation solution.

You May Also Be Interested in

Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5049 $50.0980
49+ $2.0553 $100.7097
76+ $1.9911 $151.3236
104+ $1.9269 $200.3976
135+ $1.8627 $251.4645
180+ $1.6700 $300.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess