EN
  • EN
  • DE

LTC1727ES8-2.5#PBF

Part No LTC1727ES8-2.5#PBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC TRPL SPLY MONITOR 2.5V 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.338V, 3.086V, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1061071-LTC1727ES8-2.5#PBF
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial, Test & Measurement
Quantity per package 100
Ultra Librarian 3D Model Ultra Librarian LTC1727ES8-2.5#PBF CAD Model

Description

LTC1727ES8-2.5#PBF - Voltage Monitor and Supervisor IC

The LTC1727ES8-2.5#PBF is a precision triple voltage monitor and supervisor IC designed by Linear Technology, now part of Analog Devices, to ensure the reliable operation of microprocessors and digital systems. This IC is specifically tailored to monitor 2.5V power supplies, making it an ideal choice for systems that require a stable and accurate low-voltage power supply.

Key Features:

  • Voltage Monitoring: Accurate monitoring of 2.5V, 5V, and adjustable voltage thresholds, ensuring that all system voltages remain within specified limits.
  • Adjustable Reset Thresholds: Users can set precise voltage thresholds for the adjustable third input using external resistors, thus providing flexibility for various application requirements.
  • Low Power Consumption: Designed for power-sensitive applications, the LTC1727ES8-2.5#PBF consumes minimal power, helping to extend the battery life of portable devices.
  • Power Supply Glitch Immunity: Temporary fluctuations in the power supply do not trigger false resets, thanks to the built-in glitch immunity, ensuring stable system operation.
  • Reset Output: The device features an active low reset output that can interface directly with microprocessors, providing a clear signal to initiate a reset sequence when necessary.
  • Multiple Package Options: Available in an 8-lead SOIC package, the LTC1727ES8-2.5#PBF is suitable for space-constrained applications.

Applications:

The LTC1727ES8-2.5#PBF is versatile and can be used in a variety of applications, including:

  • Microprocessor/Digital Systems
  • Portable and Battery-Powered Equipment
  • Industrial Controllers
  • Automotive Systems
  • Communication Systems

Quality and Reliability:

Linear Technology's commitment to high-quality and reliable products is evident in the LTC1727ES8-2.5#PBF. The device is manufactured in a lead-free package and is RoHS compliant, making it suitable for environmentally sensitive applications. Additionally, it is designed to meet the stringent requirements of industrial and automotive temperature ranges, ensuring performance across a wide range of operating conditions.

You May Also Be Interested in

EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3209 $60.4926
33+ $3.5459 $117.0147
51+ $3.4350 $175.1850
70+ $3.3241 $232.6870
90+ $3.2132 $289.1880
121+ $2.8806 $348.5526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,830 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess