EN
  • EN
  • DE

LTC1726ES8-2.5#TRM

Part No LTC1726ES8-2.5#TRM
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Linear Technology
Win Source Part Number 303175-LTC1726ES8-2.5#TRM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1726ES8-2.5#TRM CAD Model

Description

Introducing the LTC1726ES8-2.5#TRM from Linear Technology

The LTC1726ES8-2.5#TRM is a versatile and reliable monitoring solution designed by Linear Technology, a brand synonymous with precision and quality in the electronics industry. This integrated circuit is specifically engineered to provide a triple monitoring function for systems requiring voltage and temperature control, making it an ideal choice for a wide range of applications, including computer systems, power supplies, and industrial equipment.

Key Features

  • Triple Monitoring: The LTC1726ES8-2.5#TRM features a triple-threat monitoring capability that includes under-voltage, over-temperature, and under-temperature detection.
  • Adjustable Reset and Watchdog Timer: This product comes with an adjustable reset and watchdog timer, offering designers flexibility and enhanced system reliability.
  • Precision Temperature Sensor: It incorporates a precision internal temperature sensor, which is critical for maintaining optimal system performance and safety.
  • Voltage Monitor: The device has a preset 2.5V voltage monitor, ensuring that the system voltage levels remain within the desired thresholds.
  • Low Power Consumption: With its low power consumption, the LTC1726ES8-2.5#TRM is suitable for power-sensitive applications.
  • Wide Operating Temperature Range: It operates over a wide temperature range, accommodating various environments and conditions.

Package and Compatibility

The LTC1726ES8-2.5#TRM is housed in a compact 8-lead SOIC package, which is not only space-efficient but also compatible with standard surface-mount technology, simplifying the assembly process. Its small footprint allows it to be used in space-constrained applications without sacrificing performance.

Applications

Due to its robust feature set, the LTC1726ES8-2.5#TRM is perfectly suited for several critical applications, including:

  • System Thermal and Voltage Monitoring
  • Portable and Battery-Powered Equipment
  • Computers and Servers
  • Industrial Systems and Controls
  • Telecommunication Infrastructure

With the LTC1726ES8-2.5#TRM, system designers and engineers can rest assured that their applications are monitored for both voltage and temperature anomalies, ensuring the longevity and reliability of their products. Linear Technology's commitment to high-quality and precision is evident in this versatile monitoring solution.

You May Also Be Interested in

Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,220 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess