EN
  • EN
  • DE

KTA1862D-Y-RTF

Part No KTA1862D-Y-RTF
Manufacturer KEC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KEC
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827022-KTA1862D-Y-RTF
Ultra Librarian 3D Model Ultra Librarian KTA1862D-Y-RTF CAD Model

Description

The KTA1862D-Y-RTF is a PNP silicon epitaxial transistor manufactured by KEC. It's designed for use in various amplifier and switching applications, primarily within electronic circuits. Understanding its characteristics and application is key to utilizing it effectively.

Applications

  • Amplifier circuits: Used to amplify weak signals in audio or radio frequency applications.
  • Switching circuits: Employed as a switch to control current flow in electronic devices.
  • Driver circuits: Can drive larger loads, such as relays or small motors.
  • General-purpose applications: Suitable for a wide range of electronic projects and designs.

Features

  • PNP Transistor: Characterized as a PNP (Positive-Negative-Positive) transistor.
  • Silicon Epitaxial Transistor: This construction method ensures reliable performance and consistent electrical characteristics.
  • High Collector Current: Designed to handle relatively high collector currents, enabling its use in more demanding applications.
  • Low Saturation Voltage: This results in higher efficiency and reduced power dissipation when used as a switch.
  • Excellent hFE Linearity: Maintains a consistent current gain over a wide range of collector currents.

Benefits

  • Signal Amplification: Effectively amplifies weak signals, improving signal strength and clarity.
  • Efficient Switching: Provides fast and efficient switching capabilities, reducing power loss and improving circuit performance.
  • Reliable Operation: The silicon epitaxial construction ensures reliable and stable performance over a wide range of operating conditions.
  • Versatile Application: Suitable for a variety of applications, including amplification, switching, and control circuits.
  • Design Flexibility: Its characteristics allow for flexible circuit design and optimization.

Additional Details

The KTA1862D-Y-RTF's electrical characteristics include its collector-emitter voltage (VCEO), collector current (IC), and power dissipation (PD). The 'Y' in the part number typically indicates a specific gain range (hFE). The 'RTF' likely refers to the packaging and lead-free status. Designers should refer to the manufacturer's datasheet for complete and accurate specifications, including temperature ratings, maximum ratings, and detailed performance curves. It's often used in consumer electronics, industrial controls, and other general-purpose electronic devices. When replacing this transistor, ensure that the replacement part meets or exceeds the original's specifications to maintain circuit functionality and reliability.

You May Also Be Interested in

FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess