EN
  • EN
  • DE

LTC1698ES

Part No LTC1698ES
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description Isolated Secondary Synchronous Rectifier Controller | IC SECONDARY SIDE CTRLR 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Applications Secondary-Side Controller, Synchronous Rectifier
Supply Voltage (V) 6V ~ 12.6V
Supply Current 1.8mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number LTC1698
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1207951-LTC1698ES
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1698ES CAD Model

Description

The LTC1698ES, a robust and efficient synchronous step-down switching regulator, is a premier product from Linear Technology designed to meet the needs of demanding applications requiring high power efficiency and compact design. This regulator is capable of delivering a continuous output current up to several amperes with a high efficiency that can exceed 90%, making it an ideal choice for portable devices, telecommunications, and industrial equipment.

Key Features:

  • Wide Input Voltage Range: The LTC1698ES operates over a broad input voltage range, accommodating various battery chemistries and input power sources.
  • Adjustable Output Voltage: Users can set the output voltage to a desired level, providing flexibility for different circuit requirements.
  • Synchronous Operation: By integrating synchronous rectification, the LTC1698ES reduces power losses and improves efficiency, especially at higher switching frequencies.
  • Fast Transient Response: The regulator's quick response to load changes ensures stable operation for sensitive electronic components.
  • Low Dropout Operation: Its ability to maintain regulation with minimal difference between input and output voltage is essential for battery-powered applications.

Applications:

  • Portable Electronics
  • Telecommunications Infrastructure
  • Networking Equipment
  • Industrial Systems

The LTC1698ES also features a range of protective measures, including overvoltage, overcurrent, and overtemperature protection, ensuring reliable operation under adverse conditions. Its compact size and high level of integration make it suitable for space-constrained applications. With a fixed frequency, PWM operation reduces noise and RF interference, which is critical in sensitive electronic systems.

Linear Technology's LTC1698ES is available in a thermally efficient package, ensuring that the device operates within its temperature range even under full load conditions. This high-performance switching regulator is an excellent choice for designers looking for a balance between power efficiency, size, and reliability.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $7.8583
Texas Instruments
UCC2800-EP ENHANCED PRODUCT LOW-
Need more? Email Us
NXP / Nexperia
IC PFC CTRLR DCM 500KHZ 16SO
Lowest to $2.6900
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Texas Instruments
IC CURR-MODE PWM CTLR 8-SOIC
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Intersil
IC OFFLINE SWITCH MULT TOP 8DFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5047 $62.0188
10+ $12.7223 $127.2230
15+ $12.3250 $184.8750
20+ $11.9277 $238.5540
26+ $11.5292 $299.7592
34+ $10.3373 $351.4682
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess