EN
  • EN
  • DE

ST72C334N4

Part No ST72C334N4
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 8-BIT MCU WITH SINGLE VOLTAGE FLASH MEMORY, ADC, 16-BIT TIMERS, SPI, SCI INTERFACES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260386-ST72C334N4
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST72C334N4 CAD Model

Description

ST72C334N4 Microcontroller - STMicroelectronics

The ST72C334N4 is a versatile and powerful microcontroller unit (MCU) from STMicroelectronics, designed for embedded systems requiring a compact, low-power, and high-performance solution. This MCU is based on the industry-proven ST7 8-bit core and operates at a frequency of up to 8 MHz. It is ideal for a wide range of applications, including industrial control, automotive systems, home appliances, and personal electronics.

Equipped with 16 KB of on-chip Flash memory, the ST72C334N4 provides ample space for application code, ensuring reliable storage with high endurance and data retention capabilities. Additionally, the MCU features 384 bytes of RAM, which allows for efficient handling of temporary data and smooth operation of the system.

Connectivity and interface options are abundant on the ST72C334N4. It includes a variety of peripherals such as multiple 16-bit timers, an 8-bit timer with PWM capabilities, and a synchronous serial communication (SPI) interface. This ensures flexible timing and control, as well as easy communication with other devices in the system. Moreover, the MCU offers an I2C interface for multi-master communications, making it suitable for complex embedded networks.

The ST72C334N4 also features an 8-channel, 10-bit analog-to-digital converter (ADC), enabling the MCU to interface with analog sensors and convert their signals into digital values for processing. This makes it particularly useful in applications requiring environmental monitoring or user input through knobs and sliders.

For enhanced system reliability, the MCU incorporates a watchdog timer to reset the system in case of software errors or malfunctions. Additionally, it supports a low voltage detector for safe operation under varying power conditions. The ST72C334N4 operates within a wide voltage range of 3.0V to 5.5V, accommodating diverse power supply specifications.

Designed with robustness in mind, the ST72C334N4 comes in a 44-pin package, providing enough I/O lines for complex tasks while maintaining a small footprint. Its temperature range from -40°C to +85°C ensures that the MCU can withstand harsh operating environments. With its rich feature set and dependable performance, the ST72C334N4 from STMicroelectronics is a prime choice for developers seeking a high-quality MCU for their next project.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.4545 $65.4545
2+ $53.7063 $107.4126
3+ $52.0280 $156.0840
4+ $50.3497 $201.3988
6+ $48.6713 $292.0278
7+ $43.6364 $305.4548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess