Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features ARM® Cortex®-M7 series Microcontroller IC 32-Bit 216MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)
Manufacturer STMicroelectronics
Series STM32F7
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit
Speed 216MHz
Connectivity CANbus, Ethernet, HDMI-CEC, I²C, IrDA, LINbus, MMC/SD, SAI, SPDIFRX, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 82
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 1.7V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name STM32F750
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935482-STM32F750V8T6
Ultra Librarian 3D Model Ultra Librarian STM32F750V8T6 CAD Model

Description

STM32F750V8T6 Microcontroller by STMicroelectronics

The STM32F750V8T6 is an advanced microcontroller from STMicroelectronics, designed to deliver high performance and versatility for a wide range of applications. This product is part of the STM32F7 series, which is renowned for its state-of-the-art ARM Cortex-M7 core, combining exceptional processing power with real-time capabilities and low-power operation.

At the heart of this microcontroller is a 32-bit ARM Cortex-M7 core with a maximum operating frequency of 216 MHz. This core is equipped with a single-precision floating-point unit (FPU), which enhances the performance of applications requiring intensive mathematical computations. The STM32F750V8T6 boasts a high level of integration, featuring 64 Kbytes of data RAM and 16 Kbytes of instruction RAM, along with a generous 64 Kbytes of Flash memory for code storage.

The device supports a range of enhanced I/Os and peripherals that make it ideal for complex and sophisticated applications. It includes interfaces such as USB OTG, SAI (Serial Audio Interface), SDMMC, and LTDC (LCD-TFT Display Controller), which facilitate the development of multimedia and human-machine interface applications. Additionally, the STM32F750V8T6 provides multiple communication interfaces, including I2C, SPI, USART, and CAN, allowing for extensive connectivity options.

One of the standout features of this microcontroller is its advanced graphics capabilities, supported by the integrated Chrom-ART Acceleratorâ„¢. This graphics accelerator offloads the CPU during intensive graphics operations, enabling rich and fluid visuals in user interfaces. Furthermore, the microcontroller comes with a True Random Number Generator (TRNG) and cryptographic hardware acceleration, ensuring robust security for connected devices.

Developers can take advantage of the extensive development ecosystem provided by STMicroelectronics, which includes the STM32Cube software development platform, comprehensive software HAL libraries, and various development tools. This ecosystem simplifies the development process and helps to reduce time-to-market for products built around the STM32F750V8T6.

In summary, the STM32F750V8T6 microcontroller is an ideal choice for demanding applications that require a perfect balance between performance, power efficiency, and advanced features. Whether you're designing an industrial control system, a sophisticated consumer gadget, or a secure communication device, this microcontroller provides a solid foundation for your innovation.

You May Also Be Interested in

Renesas Electronics America
16-BIT SINGLE-CHIP MICROCOMPUTER M16C FAMILY/R8C/Tiny SERIES
Need more? Email Us
ECAD model for R5F21133FP
Microchip Technology
IC MCU 32BIT 1MB FLASH 288LFBGA
Need more? Email Us
ECAD model for PIC32MZ1025DAB288T-I/4J
Microchip Technology
IC MCU 16BIT 32KB FLASH 64QFN
Need more? Email Us
ECAD model for DSPIC33CK32MP206-E/MR
Infineon Technologies
IC MCU 32BIT 2.5MB FLSH 292LFBGA
Need more? Email Us
ECAD model for TC1784F320F180EPBAKXUMA1
NXP / Nexperia
Low power, low price, low pin count 20 pin microcontroller with 4-kbyte OTP and 8-bit A/D converter
Lowest to $65.1941
ECAD model for P87LPC767BD
Infineon Technologies
8-Bit Single-Chip Microcontroller
Need more? Email Us
ECAD model for SAK-XC886LM-6FFA
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473297F16
Microchip Technology
64/80-Pin, High-Performance Microcontrollers with LCD Driver and nanoWatt XLP Technology
Lowest to $11.8182
ECAD model for PIC18F86K90-I/PT
Microchip Technology
IC MCU 16BIT 88KB FLASH 48TQFP
Need more? Email Us
ECAD model for DSPIC33CH64MP505T-I/PT

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0438 $60.2190
11+ $9.8821 $108.7031
16+ $9.5732 $153.1712
22+ $9.2644 $203.8168
28+ $8.9556 $250.7568
38+ $8.0292 $305.1096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,120 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention