The STM32F303RCT7 microcontroller from STMicroelectronics is a part of the STM32F3 series, designed with the performance of the ARM Cortex-M4 core. This core incorporates a Floating Point Unit (FPU) single precision which supports all ARM single-precision data-processing instructions and data types. It also implements a full set of DSP instructions and a memory protection unit (MPU) which enhances application security.
Key Features
- Core: ARM Cortex-M4 with FPU, running at frequencies of up to 72MHz.
- Memory: 256KB of Flash memory and 40KB of SRAM, ensuring ample space for complex applications.
- High-Resolution Timer: Advanced control timer for precise motor control and other high-precision tasks.
- Rich Connectivity: I2C, SPI, USARTs, USB and CAN interfaces for versatile peripheral connections.
- 12-bit ADCs and DACs: High-resolution analog-to-digital and digital-to-analog converters for accurate analog signal handling.
- Debugging Features: Integrated with Serial Wire Debug (SWD) and JTAG interfaces for easy development and troubleshooting.
- Operating Voltage: Wide range of power supply options from 2.0 to 3.6 volts, suitable for battery-powered and embedded applications.
Applications
The STM32F303RCT7 is ideal for a wide range of applications due to its robust architecture and rich set of peripherals. It is particularly suited for:
- Industrial controls and automation
- Motor control (PMSM, BLDC, stepper, and DC motors)
- Medical and handheld equipment
- Consumer electronics (gaming and accessories)
- Application-specific devices requiring high computational performance and accuracy
Package and Quality
The STM32F303RCT7 comes in a 64-pin LQFP package, providing a good balance between I/O pins and a compact form factor. STMicroelectronics ensures high quality and reliability of their microcontrollers, with rigorous testing and adherence to industry standards. This product is also part of the 10-year longevity program, which guarantees production for at least a decade after release, providing long-term support for industrial and consumer products.