EN
  • EN
  • DE

LTC1694CS5#TRPBF

Part No LTC1694CS5#TRPBF
Manufacturer Linear Technology
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description Buffer 3.3V/5V 5-Pin TSOT-23 T/R / IC ACCELERATOR I2C 1CH TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Buffer, Accelerator
Applications I2C
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 1
Supply Voltage - Operating 2.7 V to 6 V
Operating Supply Current 60μA
Temperature Range - Operating 0°C to 70°C
Case / Package TSOT-23-5
Win Source Part Number 111778-LTC1694CS5#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LTC1694
Introduction Date April 24, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1694CS5#TRPBF CAD Model

Description

Product Overview: LTC1694CS5#TRPBF

The LTC1694CS5#TRPBF is a high-performance, single hot swap controller IC designed by Linear Technology, now part of Analog Devices. This component is engineered to manage the safe insertion and removal of cards into live backplanes or other hot-plug environments. The LTC1694CS5#TRPBF is housed in a compact SOT-23 package, making it an ideal solution for space-constrained applications.

Key Features

  • Integrated Fault Protection: The LTC1694CS5#TRPBF incorporates robust fault protection features, including overcurrent and overtemperature protection, ensuring the safety and reliability of the system it is integrated into.
  • Adjustable Current Limit: Users can set the current limit threshold via an external resistor, allowing for precise control over the maximum current provided to the load.
  • High-Speed Operation: This hot swap controller operates at high speed, enabling quick response to fault conditions and minimizing the risk of damage to the electronic system.
  • Low Quiescent Current: The device has a low quiescent current, which is advantageous for power-sensitive applications.
  • Under Voltage Lockout (UVLO): The LTC1694CS5#TRPBF features UVLO with hysteresis to ensure that the device operates only when the supply voltage is within an acceptable range.

Applications

The LTC1694CS5#TRPBF is well-suited for a variety of applications that require hot-swap capabilities. These include:

  • Network Servers and Storage Systems
  • Redundant Power Supplies
  • Industrial Systems
  • Telecommunications Equipment

Quality and Reliability

Linear Technology's LTC1694CS5#TRPBF is manufactured to the highest quality standards, ensuring high reliability and performance in critical applications. The device's robust design and comprehensive protection features make it an essential component for systems that cannot afford downtime or data loss.

Ordering Information

The LTC1694CS5#TRPBF is available in tape and reel packaging, denoted by the 'TRPBF' suffix, making it suitable for automated assembly processes. For detailed product specifications and application support, please refer to the official datasheet and design resources provided by Linear Technology/Analog Devices.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC REDRIVER I2C 8CH 100BGA
Lowest to $232.6043
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS | IC MULTIPLEXER 1CH 16SOIC
Lowest to $5.5577
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON / LVDS Buffer 3125Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $4.8750
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA
Lowest to $10.9484
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0217
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $2.9324
Texas Instruments
1:8 LVTTL TO M-LVDS REPEATER DUAL 1:4 LVTTL TO M-LVDS REPEATER
Lowest to $9.6696
IDT, Integrated Device Technology Inc
IC REDRIVER 1CH 4.8GBPS 655FCBGA
Need more? Email Us
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4235 $51.9645
17+ $6.0911 $103.5487
26+ $5.9007 $153.4182
36+ $5.7104 $205.5744
46+ $5.5200 $253.9200
61+ $4.9490 $301.8890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,429 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess