EN
  • EN
  • DE

LTC1663-1CS5#TRMPBF

Part No LTC1663-1CS5#TRMPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT R-R TSOT23-5 / DAC 1-CH 10-bit 5-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 10
Number of D/A Converters 1
Settling Time 30μs (Typ)
Output Type Voltage - Buffered
Data Interface I2C
Reference Type Internal
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±0.5, ±0.2
Operating Temperature Range 0°C ~ 70°C
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-23-5
Win Source Part Number 782148-LTC1663-1CS5#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1663
Introduction Date March 28, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1663-1CS5#TRMPBF CAD Model

Description

LTC1663-1CS5#TRMPBF - 10-Bit Micropower DAC

The LTC1663-1CS5#TRMPBF, from Linear Technology, is a compact, high-performance 10-bit digital-to-analog converter (DAC) designed to deliver precision and power efficiency in a small package. It is an ideal solution for battery-powered applications and portable devices where space is at a premium and power conservation is of utmost importance.

Key Features

  • Resolution: This device offers a 10-bit resolution, providing fine granularity and precise control for analog outputs.
  • Low Power Consumption: With its micropower operation, the LTC1663-1CS5#TRMPBF is optimized for long battery life and can operate with a supply current of just 21μA.
  • Small Package: Housed in a compact SOT-23 package, it occupies minimal board space, making it perfect for space-constrained applications.
  • Single Supply Operation: It can be powered by a single 2.7V to 5.5V supply, allowing for flexible integration into various system designs.
  • Rail-to-Rail Output: The DAC provides a rail-to-rail output swing, which ensures maximum dynamic range.
  • Simple Interface: The three-wire SPI-compatible serial interface simplifies connections to microcontrollers or microprocessors and reduces the complexity of the circuit.

Applications

The LTC1663-1CS5#TRMPBF is well-suited for a wide range of applications, including:

  • Portable, battery-powered equipment
  • Data acquisition systems
  • Process control and automation
  • Mobile communications
  • Medical instruments

Quality and Reliability

Linear Technology's commitment to quality ensures that the LTC1663-1CS5#TRMPBF meets the highest standards of reliability and performance. It is designed to withstand the rigors of real-world applications, ensuring consistent operation over its lifetime.

Conclusion

Overall, the LTC1663-1CS5#TRMPBF is a versatile and reliable DAC that offers excellent performance in a tiny footprint. Its combination of low power consumption, high resolution, and ease of use makes it an excellent choice for designers looking to balance power efficiency with precision in their analog output applications.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.2579
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3025 $52.1000
95+ $1.0687 $101.5265
145+ $1.0353 $150.1185
200+ $1.0019 $200.3800
260+ $0.9685 $251.8100
350+ $0.8683 $303.9050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess