EN
  • EN
  • DE

MC33880PEG

Part No MC33880PEG
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Configurable Octal Serial Switch with Serial Peripheral Interface I/O | IC SRL SWITCH OCT W/SPI 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Switch Type General Purpose
Number of Outputs 8
Output Configuration High Side or Low Side
Output Type N-Channel
Interface SPI
Load Voltage (V) 5.5V ~ 24.5V
Supply Voltage 4.75V ~ 5.25V
Current - Output (Maximum) 800mA
Rds On 550mOhm
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Voltage
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Family Part Number MC33880
Manufacturer Pack Quantity 26
MSL Level 3 (168 Hours)
Win Source Part Number 1218493-MC33880PEG
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC33880PEG CAD Model

Description

Introducing the MC33880PEG Octal Serial Switch from NXP Semiconductors

The MC33880PEG is a sophisticated octal serial switch IC designed by NXP Semiconductors, known for its high-quality performance and reliability in a variety of applications. This versatile component is an ideal solution for automotive and industrial markets where precise control and diagnostics of load driving are required.

Key Features

  • Eight Output Channels: The MC33880PEG features eight output channels, each capable of controlling various loads, including incandescent bulbs, solenoids, and DC motors.
  • Serial Peripheral Interface (SPI): With its SPI control, this device allows for seamless communication with microcontrollers, enabling efficient data transfer and command execution.
  • Low RDS(on) Outputs: The low on-resistance of the output stages ensures minimal voltage drop and power dissipation, enhancing overall efficiency.
  • Overcurrent Protection: Each output channel is safeguarded with overcurrent protection, preventing damage to the device and the load in adverse conditions.
  • Thermal Shutdown: The thermal shutdown feature provides additional protection by turning off the output drivers if the junction temperature exceeds safe operating limits.
  • Open Load Detect: The MC33880PEG can detect open load conditions in the off state, which is crucial for system diagnostics and reliability.

Applications

The MC33880PEG is particularly well-suited for automotive environments where it can be used to control various actuators, lights, and other electronic components. Its robust design also makes it an excellent choice for industrial applications that demand high reliability and functionality in controlling electromechanical devices.

Package and Quality

Encased in a 24-lead SOIC package, the MC33880PEG is designed to meet the stringent requirements of the automotive industry. It operates over a wide temperature range and is qualified to AEC-Q100 standards for automotive applications, ensuring performance and durability in harsh environments.

With its combination of features, the MC33880PEG from NXP Semiconductors is a powerful and reliable component for sophisticated load management systems. Its integration into your design will not only simplify the control of power loads but also enhance the safety and diagnostic capabilities of your system.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.0000 $80.0000
2+ $77.5000 $155.0000
3+ $75.0000 $225.0000
4+ $72.5000 $290.0000
5+ $65.0000 $325.0000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,714 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess