EN
  • EN
  • DE

LTC1605-1CN

Part No LTC1605-1CN
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Single Supply 16-Bit, 100ksps, Sampling ADCs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207795-LTC1605-1CN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1605-1CN CAD Model

Description

LTC1605-1CN - 16-Bit, 100ksps ADC from Linear Technology

The LTC1605-1CN is a high-performance 16-bit Analog-to-Digital Converter (ADC) from Linear Technology, designed for applications that require high-precision data acquisition. It offers a sampling rate of up to 100 kilosamples per second (ksps), making it an ideal choice for a wide range of applications, including medical imaging, industrial process control, and scientific instrumentation.

This ADC features a 16-bit, charge-balanced successive approximation register (SAR) architecture that ensures excellent noise performance and high linearity. The LTC1605-1CN boasts a Signal-to-Noise Ratio (SNR) of 89dB and a Total Harmonic Distortion (THD) of -98dB, providing clean and accurate signal conversion for critical applications.

One of the key advantages of the LTC1605-1CN is its ease of use. It includes a flexible, differential input range that can be configured for a variety of voltage spans, accommodating both bipolar and unipolar signals. This feature allows users to tailor the ADC to the specific needs of their application without the need for additional signal conditioning circuits.

The LTC1605-1CN operates from a single 5V supply, simplifying the power supply design. Its power dissipation is typically 175mW, making it an energy-efficient choice for portable and battery-powered devices. Additionally, it features an automatic sleep mode that reduces power consumption to 35mW during idle periods, further conserving energy.

For digital interfacing, the LTC1605-1CN comes with a parallel output port that can connect directly to microprocessors or DSPs. The converter's digital interface is both flexible and user-friendly, supporting two's complement or straight binary data formats.

The LTC1605-1CN is packaged in a compact 28-pin SSOP, making it suitable for space-constrained applications. Its robust design ensures reliable performance over the industrial temperature range of -40°C to +85°C.

Overall, the LTC1605-1CN from Linear Technology is a versatile and reliable ADC solution that offers high-speed, high-precision data conversion for demanding applications.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess