EN
  • EN
  • DE

LTC1598CG#TRPBF

Part No LTC1598CG#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC A/D CONV 12BIT SRL 8CH 24SSOP / 8-Channel Single ADC SAR 16.8ksps 12-bit Serial 24-Pin SSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series microPOWER
Packaging Reel package
Resolution 12
Sampling Rate 16.8k
Number of Inputs 8
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range 0°C ~ 70°C
Package 24-SSOP (0.209", 5.30mm Width)
Manufacturer Package 24-SSOP
Win Source Part Number 782086-LTC1598CG#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC1598
Introduction Date January 10, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1598CG#TRPBF CAD Model

Description

LTC1598CG#TRPBF - 16-Bit, 8-Channel, Serial I/O Sampling A/D Converter

The LTC1598CG#TRPBF is a high-performance, 16-bit analog-to-digital converter (ADC) from Linear Technology, designed to offer precision data conversion with a compact and efficient design. This ADC is particularly suitable for applications that require multiple-channel data acquisition, such as industrial process control, medical equipment, and instrumentation.

Featuring eight single-ended input channels, the LTC1598CG#TRPBF provides the flexibility needed for complex systems that monitor various signals simultaneously. Each channel can be sampled at a rate of up to 100ksps, ensuring timely and accurate data capture for dynamic signals. The device operates with a single 5V supply, minimizing power requirements and simplifying power supply design.

The LTC1598CG#TRPBF integrates a sample-and-hold circuit, which allows for precise sampling of input signals without degradation, even in noisy environments. Its serial I/O interface enables easy connection to microcontrollers and DSPs, making system integration straightforward and reducing the need for additional components.

With its differential nonlinearity (DNL) specified at ±1 LSB and integral nonlinearity (INL) within ±2 LSB, the LTC1598CG#TRPBF delivers high accuracy and linearity, which is critical for precision measurements. The device also features a no missing codes performance, ensuring reliable and consistent data conversion across the full range of operation.

The LTC1598CG#TRPBF comes in a compact 24-lead SSOP package, which is ideal for space-constrained applications. Its industrial temperature range of -40°C to +85°C guarantees performance in harsh environments, making it a versatile choice for a wide array of applications.

In summary, Linear Technology's LTC1598CG#TRPBF is a robust and precise 16-bit ADC that offers multiple-channel sampling capabilities, high-speed performance, and easy interfacing options, all in a compact package. It is an excellent choice for designers looking to incorporate reliable data acquisition into their systems without compromising on space or power efficiency.

You May Also Be Interested in

Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3656 $63.6560
23+ $5.2231 $120.1313
35+ $5.0597 $177.0895
48+ $4.8965 $235.0320
62+ $4.7333 $293.4646
82+ $4.2437 $347.9834
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 151 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess