EN
  • EN
  • DE

LTC1562IG#PBF

Part No LTC1562IG#PBF
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description IC FILTER UNIV RC QUAD LN 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Filter Type Universal, Continuous-Time
Frequency - Cutoff or Center 150kHz
Number of Filters 4
Filter Order 8th
Supply Voltage - Operating 4.75 V to 10.5 V, ±4.75 V to 5.25 V
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 106766-LTC1562IG#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1562IG#PBF CAD Model

Description

Product Overview: LTC1562IG#PBF

The LTC1562IG#PBF is a high-performance Active RC Filter Building Block designed by Linear Technology, now part of Analog Devices. This versatile component offers a low noise, low distortion, and highly flexible solution for a wide range of filtering applications.

Key Features

  • Adjustable Frequency Range: The LTC1562IG#PBF provides a wide frequency range that can be set by external resistors, offering designers the flexibility to create custom filter characteristics.
  • Low Noise and Low Distortion: With its exceptional signal integrity, this active filter ensures minimal noise and distortion, making it ideal for precision applications such as audio processing, instrumentation, and communication systems.
  • Multiple Filter Responses: The device can be configured to implement various filter responses such as low-pass, high-pass, band-pass, and notch filters, providing a single solution for multiple filtering needs.
  • High Order Filters: The LTC1562IG#PBF can be cascaded to create high order filters without the need for external op-amps, simplifying the design and reducing component count.
  • Single or Dual Supply Operation: It operates with a single 5V supply or dual ±5V supplies, offering design flexibility for different system requirements.

Applications

The LTC1562IG#PBF is suited for a variety of applications that require high-quality signal processing. These include:

  • Telecommunications
  • Data acquisition systems
  • Audio processing equipment
  • Anti-aliasing filters
  • Medical equipment

Product Specifications

The LTC1562IG#PBF is available in a 20-lead SSOP package, ensuring a compact footprint suitable for space-constrained applications. It features a 140dB dynamic range for audio frequencies, making it one of the best in its class for signal filtering tasks. The device's operating temperature range of -40°C to 85°C allows for reliable performance across various environmental conditions.

Conclusion

With its combination of flexibility, performance, and ease of use, the LTC1562IG#PBF from Linear Technology is an excellent choice for designers seeking a high-quality active filter solution. Whether for professional audio, sensitive instrumentation, or any application requiring precise signal conditioning, this product delivers outstanding results.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $216.4180
Fairchild/ON Semiconductor
QUAD VIDEO CABLE DRIVER
Lowest to $1.4629
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us
Maxim Integrated
IC FILTER 25KHZ LOWPASS 20SOIC
Need more? Email Us
Maxim Integrated
MF10 DUAL UNIVERSAL FILTER
Lowest to $16.5361
Fairchild/ON Semiconductor
CONSUMER IC, BIPOLAR, PDSO8 / Butterworth Low Pass Filter IC Butterworth Low Pass 4th Order 7.1MHz 8-SOIC
Need more? Email Us
National Semiconductor (TI)
SWITCHED CAPACITOR FILTER
Lowest to $12.7184
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $14.2748
Analog Devices Inc.
IC VCM AF DRIVER 2.3V 1CH WLCSP / Filter IC Order
Lowest to $4.8972

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.3250 $84.6500
3+ $34.7282 $104.1846
5+ $33.6429 $168.2145
7+ $32.5577 $227.9039
8+ $31.4724 $251.7792
11+ $28.2167 $310.3837
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,220 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess