EN
  • EN
  • DE

LTC1562CG-2#TRPBF

Part No LTC1562CG-2#TRPBF
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description IC FILTER UNIV RC QUAD LN 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Filter Type Universal, Continuous-Time
Frequency - Cutoff or Center 300kHz
Number of Filters 4
Filter Order 8th
Operating Supply Voltage 4.75 V ~ 10.5 V, ±4.75 V ~ 5.25 V
Mounting SMD
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Manufacturer Homepage www.linear.com
Win Source Part Number 739502-LTC1562CG-2#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC1562-2
Introduction Date January 18, 1999
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date Unknown
Ultra Librarian 3D Model Ultra Librarian LTC1562CG-2#TRPBF CAD Model

Description

The LTC1562CG-2#TRPBF is an innovative active RC filter building block designed by Linear Technology, which offers a highly flexible and precise solution for a variety of filtering applications. This high-performance component is suitable for use in telecommunications, data communications, and other electronic systems requiring high-quality signal processing.

Key Features

  • Adjustable Filter Configuration: The device can be configured for low-pass, high-pass, band-pass, or notch filters, providing versatility in its application.
  • Low Noise and Distortion: It boasts low noise and low harmonic distortion characteristics, ensuring the integrity of the signal is maintained.
  • High Linearity: With a high linearity performance, the LTC1562CG-2#TRPBF is capable of handling a wide dynamic range of input signals without distortion.
  • Frequency Range: The filter's corner frequency can be set from 1Hz to 150kHz, making it suitable for a broad range of filtering tasks.
  • Single or Dual Supply Operation: It can operate from a single 4V to 6V supply or a dual ±2V to ±3V supply, adding to its flexibility in system design.
  • Low Power Consumption: The device is optimized for low power consumption, which is critical for battery-powered or energy-efficient systems.

Applications

The LTC1562CG-2#TRPBF is ideal for applications requiring precise and flexible filtering capabilities. It is commonly used in:

  • Anti-aliasing filters for data acquisition systems
  • Signal conditioning for telecommunications
  • Audio processing equipment
  • Instrumentation and control systems
  • Active filter synthesis

Product Specifications

The LTC1562CG-2#TRPBF is provided in a compact SSOP-20 package, designed for surface mount technology (SMT). It is part of the LTC1562 series, known for its high-fidelity active filtering solutions. The product is available in tape and reel packaging, designated by the #TRPBF suffix, which facilitates automated assembly processes for high-volume production.

By integrating the LTC1562CG-2#TRPBF into your design, you can achieve a high level of performance in your filtering applications, with the added benefit of customization to meet specific system requirements.

You May Also Be Interested in

Intersil
DIGITAL FILTER, MOS
Lowest to $35.6987
Analog Devices Inc.
CONTINUOUS TIME FILTER
Need more? Email Us
Maxim Integrated
4-CH RGB VIDEO FILTER
Lowest to $10.1802
Maxim Integrated
8TH-ORDER, LOWPASS, SWITCHED-CAP
Lowest to $16.9566
Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Maxim Integrated
PROGRAMMABLE ACTIVE FILTER
Need more? Email Us
Analog Devices Inc.
Filter IC 2nd Order 27MHz 20-QFN (4x4)
Need more? Email Us
Harris Corporation
DIGITAL FILTER
Lowest to $53.2487
Maxim Integrated
SD VIDEO RECONSTRUCTION FILTER
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4601 $56.7606
13+ $7.7621 $100.9073
20+ $7.5196 $150.3920
28+ $7.2770 $203.7560
36+ $7.0344 $253.2384
48+ $6.3067 $302.7216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,780 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess