EN
  • EN
  • DE

LTC1562AIG#TRPBF

Part No LTC1562AIG#TRPBF
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description IC FILTER UNIV RC QUAD LN 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Filter Type Universal, Continuous-Time
Frequency - Cutoff or Center 150kHz
Number of Filters 4
Filter Order 8th
Supply Voltage - Operating 4.75 V to 10.5 V, ±4.75 V to 5.25 V
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 140115-LTC1562AIG#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1562AIG#TRPBF CAD Model

Description

Product Overview: LTC1562AIG#TRPBF

The LTC1562AIG#TRPBF is a highly versatile and advanced Active RC Quad Universal Filter designed and manufactured by Linear Technology. This top-of-the-line component is specifically engineered to cater to a wide range of signal processing applications where high performance, low noise, and precise filter characteristics are paramount.

Key Features

  • Frequency Range: The LTC1562AIG#TRPBF offers an impressive frequency range, making it suitable for various applications that require a broad spectrum of frequency adjustments.
  • Low Noise: This product boasts an exceptionally low noise performance, ensuring that signal integrity is maintained throughout the filtering process.
  • High Linearity: With its high linearity, the LTC1562AIG#TRPBF ensures minimal distortion, making it ideal for applications that demand accuracy and precision.
  • Filter Types: The device supports multiple filter types, including low-pass, high-pass, band-pass, and notch filters, providing flexibility in its usage.
  • Power Supply: It operates with a single or dual power supply, adding to its versatility across different circuit designs.

Applications

The LTC1562AIG#TRPBF is suitable for a variety of applications, including but not limited to:

  • Telecommunications
  • Data acquisition systems
  • Anti-aliasing filters
  • Phase-locked loops
  • Audio processing

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1562AIG#TRPBF is no exception. It is designed to meet the stringent requirements of industrial and commercial applications. The product is available in a 20-lead SSOP package, which is RoHS compliant and suitable for surface mount technology (SMT), facilitating easy integration into various electronic systems.

Ordering Information

The part number LTC1562AIG#TRPBF signifies the tape and reel packaging option, which is ideal for automated mass production environments, ensuring efficient handling and placement during the manufacturing process.

You May Also Be Interested in

Maxim Integrated
SD VIDEO RECONSTRUCTION FILTER
Need more? Email Us
Maxim Integrated
LOWPASS, BUTTERWORTH FILTER
Lowest to $5.5901
Intersil
DIGITAL FILTER, MOS
Lowest to $35.6987
Maxim Integrated
4-CH RGB VIDEO FILTER
Lowest to $10.1802
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us
Maxim Integrated
CONTINUOUS-TIME ACTIVE FILTER
Lowest to $10.1866
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $16.0075

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.0909 $98.1818
3+ $40.2798 $120.8394
4+ $39.0210 $156.0840
6+ $37.7623 $226.5738
7+ $36.5035 $255.5245
10+ $32.7273 $327.2730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess