EN
  • EN
  • DE

MC33883HEG

Part No MC33883HEG
Manufacturer NXP / Nexperia
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr NXP
Package Tube
Product Status Obsolete
Programmable Not Verified
Driven Configuration Half-Bridge
Number of Drivers 4
Voltage - Supply 5.5V ~ 55V
Input Type Non-Inverting
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number MC33883
Standard Package 38 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883407-MC33883HEG
Ultra Librarian 3D Model Ultra Librarian MC33883HEG CAD Model

Description

The MC33883HEG is a monolithic H-Bridge Power IC designed by NXP Semiconductors, intended for automotive and industrial motion control applications. This robust driver IC is capable of efficiently controlling DC motors by providing bidirectional drive control for inductive loads. It is particularly well-suited for applications such as automotive power seats, window lifts, and other actuators that require forward and reverse motion control.

Key Features

  • High Output Current Capability: The MC33883HEG is capable of delivering up to 5.0 A of continuous output current, making it suitable for driving a wide range of DC motors.
  • Integrated Charge Pump: The device includes an on-chip charge pump that ensures gate drive for high side N-channel MOSFETs, allowing for a compact and efficient design.
  • Protection Features: It is equipped with a variety of protection features, including under-voltage shutdown, over-current limiting, and thermal shutdown, ensuring the safety and reliability of the application.
  • Low R<sub>DS(ON): The low on-resistance of the H-Bridge's MOSFETs minimizes power loss and heat generation, enhancing the overall efficiency of the system.

Applications

The versatility of the MC33883HEG makes it an ideal choice for a range of applications beyond automotive. It can be used in:

  • Automotive systems such as power seats, power windows, and mirror control
  • Industrial automation for controlling actuators and small motors
  • Consumer electronics where motor control is required
  • Robotics and mechatronics projects that require H-Bridge motor drivers

Technical Specifications

Some of the key technical specifications of the MC33883HEG include:

  • Supply Voltage Range: 5V to 28V
  • 5.0 A Output Current
  • Peak Output Current: 10 A (transient)
  • Operating Temperature Range: -40°C to 150°C
  • Packaging: 20-lead PSSO

With its robust construction and comprehensive feature set, the MC33883HEG from NXP Semiconductors is a reliable and efficient solution for a wide array of motor control applications.

You May Also Be Interested in

ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE TO263-5
Need more? Email Us
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 12TQFN
Need more? Email Us
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1314 $55.1826
18+ $5.7433 $103.3794
28+ $5.5493 $155.3804
39+ $5.1612 $201.2868
51+ $4.9672 $253.3272
63+ $4.7732 $300.7116
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess