EN
  • EN
  • DE

STM8AF52A9TCY

Part No STM8AF52A9TCY
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features STM8A series Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100, STM8A
Package Tray
Core Processor STM8A
Core Size 8-Bit
Speed 24MHz
Connectivity CANbus, I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 52
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 3V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 64-LQFP
Family Name STM8
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 497-18966, STM8AF52A9TCY-ND
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898268-STM8AF52A9TCY
Ultra Librarian 3D Model Ultra Librarian STM8AF52A9TCY CAD Model

Description

STM8AF52A9TCY Microcontroller from STMicroelectronics

The STM8AF52A9TCY is a high-performance microcontroller unit (MCU) from the renowned semiconductor manufacturer STMicroelectronics. This advanced MCU is part of the STM8AF series, which is particularly designed for automotive and industrial applications requiring robust operation and a wide range of peripheral interfaces.

Key Features:

  • Core: The STM8AF52A9TCY is built around the high-performance STM8A core operating at up to 24 MHz. This 8-bit core ensures efficient processing capabilities for complex operations within automotive control systems.
  • Memory: It comes with an ample 128 KB of flash memory, which is highly reliable and provides data retention for up to 20 years; 2 KB of RAM and 4 KB of EEPROM for data storage.
  • Advanced Peripherals: The device includes a rich set of peripherals including CAN interface, multiple 16-bit timers, UARTs, SPI, and I2C interfaces, which facilitate communication with other devices and sensors.
  • Robust I/Os: The MCU offers up to 68 I/O ports that are 5V tolerant, providing the flexibility to interface with a wide range of external components.
  • Operating Voltage: It operates within a range of 2.95 to 5.5V, making it suitable for various automotive power supply conditions.
  • Temperature Range: The STM8AF52A9TCY is designed to withstand extreme temperatures, operating reliably between -40°C to 125°C, which is crucial for under-the-hood automotive applications.
  • Packages: The MCU is available in a 32-pin LQFP package, ensuring compact integration into space-constrained applications.

Applications:

The STM8AF52A9TCY is ideal for a variety of applications within the automotive sector, including engine management, body control modules, ABS systems, and airbags. Its robust design and rich peripheral set also make it suitable for industrial control systems, home appliances, and other embedded systems that require high levels of reliability and performance.

Overall, the STM8AF52A9TCY from STMicroelectronics is a versatile and powerful microcontroller that offers a balanced combination of performance, memory, and peripherals, tailored for demanding automotive and industrial applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2883 $51.4415
12+ $8.4417 $101.3004
19+ $8.1779 $155.3801
26+ $7.9141 $205.7666
33+ $7.6503 $252.4599
44+ $6.8589 $301.7916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,970 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess