Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Amplifier, Comparator, Reference
Applications GSM
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 782032-LTC1541CDD#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1541
Introduction Date July 15, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1541CDD#TRPBF CAD Model

Description

The LTC1541CDD#TRPBF is a versatile integrated circuit from Linear Technology that combines an operational amplifier, a comparator, and a reference in a single package. This integration offers a compact and efficient solution for a wide range of applications, including system monitoring, signal conditioning, and control systems.

Key Features

  • Operational Amplifier: The LTC1541CDD#TRPBF includes a high-performance operational amplifier with a typical input offset voltage of just 50µV. It is capable of operating with a single supply voltage ranging from 2.7V to 10V, or dual supplies of ±1.35V to ±5V, making it versatile for various circuit designs.
  • Comparator: The integrated comparator features a fast response time and includes a separate input stage that allows for a wide input common-mode range, extending from the negative supply to within 1.3V of the positive supply.
  • Voltage Reference: A precise 1.182V bandgap voltage reference is also part of the LTC1541CDD#TRPBF, offering a low drift and low temperature coefficient, which is ideal for precision applications.
  • Low Power Consumption: The device is optimized for low power operation, consuming only 50µA of quiescent current, which makes it suitable for battery-powered and portable devices.
  • Packaging: The LTC1541CDD#TRPBF comes in a compact 10-lead DFN package, which is designed for space-constrained applications.
  • Temperature Range: It operates over the industrial temperature range of -40°C to 85°C, ensuring reliable performance in a variety of environments.

Applications

The LTC1541CDD#TRPBF is designed for use in multiple applications where precision and low power are critical. It is particularly well-suited for:

  • Threshold Detectors
  • Battery Management
  • Portable Instrumentation
  • Data Acquisition Systems
  • Industrial Control Systems
  • Signal Conditioning Circuits

With its integrated design and high level of performance, the LTC1541CDD#TRPBF is an excellent choice for designers looking to simplify their circuitry while maintaining high-quality signal processing capabilities.

You May Also Be Interested in

Maxim Integrated
IC AMP CURRENT SENSE 10-UMAX
Lowest to $3.0327
ECAD model for MAX4375TEUB+T
Maxim Integrated
SP Amp Limiting Amp Single 20-Pin QFN EP T/R
Need more? Email Us
ECAD model for MAX3272AEGP-T
Maxim Integrated
SP Amp Limiting Amp Single 16-Pin TQFN EP T/R / IC AMP LIMITING 16TQFN
Lowest to $3.1975
ECAD model for MAX3748HETE#TG16
Maxim Integrated
Lowest to $1.8356
ECAD model for MAX3514EEP-T
Maxim Integrated
Need more? Email Us
ECAD model for MAX3510EEP+T
Maxim Integrated
IC AMP LIMITING SFP 10-UMAX
Lowest to $14.3637
ECAD model for MAX3747AEUB+T
Maxim Integrated
IC AMP TRANSIMPEDANCE 8-TDFN / SP Amp Transimpedance Amp Single 8-Pin TDFN EP T/R
Lowest to $4.4319
ECAD model for MAX3658AETA+T
Maxim Integrated
Need more? Email Us
ECAD model for MAX3516EUP-T
Maxim Integrated
Compact 155Mbps to 3.2Gbps Limiting Amplifier
Lowest to $3.7657
ECAD model for MAX3748AETE

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention