EN
  • EN
  • DE

LTC1520CS#PBF

Part No LTC1520CS#PBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC LINE RCVR HS QUAD 16-SOIC / Quad Receiver 16-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/4
Receiver Hysteresis 20mV
Data Rate 50Mbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 782024-LTC1520CS#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC1520
Introduction Date June 04, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1520CS#PBF CAD Model

Description

Linear Technology's LTC1520CS#PBF: A Comprehensive Overview

The LTC1520CS#PBF is a versatile and high-performance triple differential driver and receiver from Linear Technology, a brand known for its precision and reliability in the field of analog integrated circuits. This product is designed to meet the rigorous standards of RS232 communication protocols while providing the convenience of a single 5V power supply, making it an ideal choice for a wide range of data transmission applications.

Key Features

  • Integrated Triple Drivers and Receivers: The LTC1520CS#PBF includes three drivers and three receivers, providing a complete interface for full-duplex communication.
  • Single 5V Supply: This device operates on a single 5V supply, simplifying power supply requirements and reducing system complexity.
  • High Data Rates: Capable of handling data rates up to 120kbps, the LTC1520CS#PBF can support a broad range of communication speeds, making it suitable for many different RS232 applications.
  • Low Power Shutdown: It features a low power shutdown mode, which reduces power consumption when the device is not in active use, thus conserving energy and extending the life of battery-operated systems.
  • Rugged Construction: The LTC1520CS#PBF is built to withstand harsh electrical environments, featuring robust ESD protection for enhanced durability.
  • Pin-Compatible Upgrades: This product offers pin-compatible upgrades for popular industry standards, ensuring easy integration into existing designs without the need for significant board changes.

Applications

The LTC1520CS#PBF is suitable for a variety of applications that require reliable RS232 communications. Its robust feature set makes it an excellent choice for:

  • Portable and battery-powered devices
  • Industrial control systems
  • Point-of-sale terminals
  • Data acquisition systems
  • Networking equipment

Product Packaging and Quality Assurance

The LTC1520CS#PBF comes in a compact 16-pin narrow SOIC package, providing a space-efficient solution for systems where board real estate is at a premium. As with all Linear Technology products, this device is manufactured to the highest quality standards, ensuring reliable performance in even the most demanding applications.

With its combination of features, the LTC1520CS#PBF represents a comprehensive solution for designers looking to implement RS232 communication with the assurance of Linear Technology's reputation for precision-engineered integrated circuits.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.1958
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5045 $55.0450
23+ $4.5165 $103.8795
35+ $4.3754 $153.1390
48+ $4.2342 $203.2416
62+ $4.0931 $253.7722
82+ $3.6697 $300.9154
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,060 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess