EN
  • EN
  • DE

LTC1473LCGN#PBF

Part No LTC1473LCGN#PBF
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR SRC SELECT 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Source Selector Switch
Polarity N-Channel
Delay Time - ON 22μs
Delay Time - OFF 1μs
Operating Supply Current 100μA
Supply Voltage - Operating 2.8 V to 9 V
Applications Handheld/Mobile Devices
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 002788-LTC1473LCGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1473LCGN#PBF CAD Model

Description

The LTC1473LCGN#PBF is a high-performance dual PowerPath controller designed by Linear Technology, now part of Analog Devices, to manage power distribution between two sources. This integrated circuit is ideal for systems that require reliable and seamless transitions between multiple power sources, such as battery backup systems, redundant power supplies, or systems that combine battery and USB power.

Key Features

  • Automatic Switching: The LTC1473LCGN#PBF automatically switches between two power sources without interruption, ensuring a stable supply to the load.
  • Low Voltage Drop: Its low on-resistance (RON) internal switches minimize voltage drop and power dissipation, maximizing efficiency.
  • Priority Channel: Users can configure one of the power sources as a priority, ensuring that it is selected when available.
  • Wide Operating Voltage Range: The device operates over a wide voltage range, accommodating various applications and power sources.
  • Compact Package: The LTC1473LCGN#PBF comes in a 16-pin narrow SSOP package, suitable for space-constrained applications.

Applications

With its robust feature set, the LTC1473LCGN#PBF is well-suited for a variety of applications, including but not limited to:

  • Portable Devices
  • Redundant Power Systems
  • Industrial/Telecom Systems
  • Automotive Electronics
  • Battery-Operated Equipment

Quality and Reliability

The LTC1473LCGN#PBF is built to meet the high standards of quality and reliability that Linear Technology is known for. Its robust design ensures performance across a wide range of temperatures and operating conditions, making it a reliable choice for critical applications.

Ordering Information

The product is available with the part number LTC1473LCGN#PBF, where the suffix indicates the RoHS-compliant, lead-free package. For detailed specifications and purchasing options, customers should consult the manufacturer's datasheet or contact their sales representative.

You May Also Be Interested in

Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 8DIP / OR Controller Bridge Rectifier N-Channel Bridge (1) 8-PDIP
Need more? Email Us
Analog Devices Inc.
IC CTRLR DUAL PWRPATH 20QFN / OR Controller Source Selector Switch P-Channel 2:1 20-QFN (4x4)
Lowest to $13.2863
Linear Technology
IC OR CTRLR SRC SELECT 8SOIC
Lowest to $4.8972
Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL
Lowest to $18.2150
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10MSOP / OR Controller Source Selector Switch P-Channel 2:2 10-MSOP
Lowest to $8.0746
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10DFN
Lowest to $50.0500
Analog Devices Inc.
IC CTRLR DUAL PWRPATH 20QFN
Lowest to $6.1586
Analog Devices Inc.
IC OR CTRLR SRC SELECT 8MSOP / OR Controller Source Selector Switch P-Channel 2:1 8-MSOP
Lowest to $10.5580
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-DFN (3x3)
Lowest to $10.1746

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess