EN
  • EN
  • DE

LTC1453IN8#PBF

Part No LTC1453IN8#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC D/A CONV 12BIT R-R 8-DIP / DAC 1-CH 12-bit 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 12
Number of D/A Converters 1
Settling Time 14μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±4 (Maximum), ±0.5 (Maximum)
Architecture R-2R
Operating Temperature Range -40°C ~ 85°C
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 781987-LTC1453IN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1453
Introduction Date January 31, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1453IN8#PBF CAD Model

Description

Linear Technology LTC1453IN8#PBF Digital-to-Analog Converter

The LTC1453IN8#PBF is a high-performance, precision digital-to-analog converter (DAC) brought to you by Linear Technology, a brand renowned for its innovative and robust analog ICs. This particular DAC comes in an 8-pin DIP package, designed to offer both reliability and ease of integration into a wide range of electronic systems.

At the heart of the LTC1453IN8#PBF is a 12-bit serial input DAC that provides a high level of accuracy and stability. This makes it an ideal choice for applications that require precise analog signal generation, such as process control, data acquisition systems, and digital calibration. The DAC operates from a single 5V supply, which simplifies power management in mixed-voltage systems.

One of the standout features of the LTC1453IN8#PBF is its integrated output amplifier, which can swing rail-to-rail. This feature allows for maximum dynamic range, making the DAC capable of driving loads directly without the need for additional buffer circuitry. The output can be cleared to zero by asserting the CLR input, which is particularly useful for system calibration and safety functions.

The LTC1453IN8#PBF communicates via a simple three-wire SPI-compatible serial interface, which reduces the number of interconnects required and simplifies PCB layout. This serial interface is compatible with multiple microcontrollers and digital systems, ensuring easy integration into your design.

Robustness is another key attribute of the LTC1453IN8#PBF, with guaranteed specifications over the industrial temperature range of -40°C to +85°C. This temperature resilience makes it suitable for deployment in harsh environments where consistent performance is critical.

In summary, the LTC1453IN8#PBF from Linear Technology is a versatile and precise DAC solution that offers excellent performance, ease of use, and robustness. Whether for industrial control systems, precision instrumentation, or any application requiring reliable digital-to-analog conversion, this product stands out as a solid choice for designers and engineers.

You May Also Be Interested in

Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess