EN
  • EN
  • DE

LT1990IS8#TRPBF

Part No LT1990IS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 105KHZ RRO 8SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Amplifier Type Differential
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.55 V/μs
-3db Bandwidth 105kHz
Voltage - Input Offset 900μV
Operating Supply Current 140μA
Output Current per Channel 22mA
Dual Supply Voltage (±) 2.7 V ~ 36 V, ±1.35 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 758655-LT1990IS8#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1990
Introduction Date July 30, 2004
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian LT1990IS8#TRPBF CAD Model

Description

The LT1990IS8#TRPBF is a high-precision differential amplifier designed by Linear Technology, which is renowned for its performance and reliability in various applications. This versatile component offers a unique combination of high accuracy and ease of use, making it an ideal choice for a wide range of signal processing tasks.

Key Features

  • High Precision: The LT1990IS8#TRPBF boasts excellent accuracy with very low input offset voltage and input offset voltage drift, ensuring that the signal amplification is precise and consistent over time and temperature variations.
  • Wide Supply Range: It operates with a supply voltage range from 2.85V to 36V, or ±2.85V to ±18V, allowing for flexibility in both single and dual supply applications.
  • Low Power Consumption: This component is designed for efficient operation, with a typical quiescent current of only 300µA, which is ideal for battery-powered and portable devices.
  • High Common Mode Rejection Ratio (CMRR): With a CMRR of 86dB, the amplifier significantly reduces the effect of common-mode noise, which is critical for high-precision applications.
  • Robust Design: The device comes in an 8-lead SOIC package, which ensures robustness and durability while providing a compact footprint for space-constrained applications.

Applications

The LT1990IS8#TRPBF is suitable for a variety of applications that require high-precision signal amplification, such as:

  • Instrumentation amplifiers
  • Difference amplifiers
  • Bridge amplifiers
  • Data acquisition systems
  • Industrial process controls
  • Medical equipment

Quality and Reliability

Linear Technology ensures that the LT1990IS8#TRPBF meets the highest quality and reliability standards. The device is fully specified over the industrial temperature range of -40°C to 85°C, making it reliable in harsh environmental conditions. Additionally, it is RoHS compliant and lead-free, adhering to environmental regulations and safety standards.

Ordering Information

The product is available in tape and reel form, denoted by the #TRPBF suffix, which facilitates automated assembly processes, making it an excellent choice for high-volume production environments.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5468 $58.1872
9+ $11.9358 $107.4222
13+ $11.5628 $150.3164
18+ $11.1898 $201.4164
24+ $10.8168 $259.6032
31+ $9.6979 $300.6349
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess