EN
  • EN
  • DE

LTC1405IGN#TRPBF

Part No LTC1405IGN#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 5MSPS SAMPLE 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 5M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage ±5V, 5V
Digital Supply Voltage 5V
Features True Bipolar
Temperature Range - Operating -40°C to 85°C
Case / Package 28-SSOP
Win Source Part Number 1060629-LTC1405IGN#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1405IGN#TRPBF CAD Model

Description

Linear Technology LTC1405IGN#TRPBF Product Overview

The LTC1405IGN#TRPBF is a high-performance, 12-bit, 105Msps analog-to-digital converter (ADC) designed by Linear Technology, which is now part of Analog Devices. This sophisticated component is ideal for demanding applications that require high-speed data acquisition, such as medical imaging, telecommunications, and industrial automation. The LTC1405IGN#TRPBF comes in a 28-pin SSOP package and is characterized by its exceptional accuracy, low noise, and high speed.

Key Features

  • Resolution: The device offers a 12-bit resolution, ensuring precise digital representation of the analog input signal.
  • Sampling Rate: With a sampling rate of up to 105Msps, the LTC1405IGN#TRPBF can accurately capture high-frequency signals, making it suitable for high-speed applications.
  • Low Power Consumption: It is optimized for low power operation, which is critical for portable and battery-operated devices.
  • Differential Inputs: The ADC features differential inputs, which help to reduce common-mode noise and improve signal integrity.
  • No Missing Codes: Guaranteed no missing codes over temperature ensures reliable performance across a range of operating conditions.
  • Single 3.3V Supply: The device operates on a single 3.3V supply voltage, simplifying the power supply design.
  • Shutdown and Nap Modes: Integrated shutdown and nap modes allow for reduced power consumption when the ADC is not in active use.
  • Industrial Temperature Range: It is designed to operate over an industrial temperature range, ensuring reliability in harsh environments.

Applications

The LTC1405IGN#TRPBF is versatile and can be employed in a variety of applications where precision and speed are critical. Its high-speed performance is particularly useful in:

  • Medical Imaging Systems
  • High-speed Data Acquisition Systems
  • Digital Oscilloscopes
  • Communications Systems
  • Industrial Process Control

With its robust feature set, the LTC1405IGN#TRPBF by Linear Technology is an excellent choice for designers looking to integrate a reliable and efficient high-speed ADC into their systems. Its ability to deliver high-fidelity digital conversion makes it an invaluable component in the development of advanced electronic solutions.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.0777 $52.1554
5+ $21.3971 $106.9855
8+ $20.7284 $165.8272
10+ $20.0598 $200.5980
13+ $19.3911 $252.0843
18+ $17.3851 $312.9318
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,119 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess