EN
  • EN
  • DE

LTC1403AHMSE#TRPBF

Part No LTC1403AHMSE#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 2.8MSPS DIFF 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 14
Sampling Rate 2.8M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Case / Package 10-MSOP-EP
Win Source Part Number 113801-LTC1403AHMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1403AHMSE#TRPBF CAD Model

Description

Linear Technology LTC1403AHMSE#TRPBF Product Overview

The LTC1403AHMSE#TRPBF is a high-performance, low-power, 14-bit Analog-to-Digital Converter (ADC) from Linear Technology, a brand of Analog Devices. Designed to deliver precision and speed, this ADC is an ideal choice for a wide range of applications that require accurate data acquisition, such as medical instrumentation, industrial control systems, and data communication devices.

Key Features

  • Resolution: The LTC1403AHMSE#TRPBF offers a high-resolution 14-bit output, allowing for precise measurement of input signals.
  • Sampling Rate: It boasts a fast sampling rate of up to 2.8Msps (mega samples per second), ensuring that rapidly changing signals are captured with high fidelity.
  • Low Power Consumption: With power efficiency in mind, this ADC operates with a low supply current, making it suitable for battery-powered or energy-sensitive applications.
  • Easy Interface: The device features a simple SPI-compatible serial interface, which facilitates easy connection to most microcontrollers and digital systems.
  • Small Package: Housed in a compact 10-lead MSOP package, the LTC1403AHMSE#TRPBF saves valuable board space and is well-suited for space-constrained applications.
  • Temperature Range: Its industrial temperature range from -40°C to 85°C ensures reliable operation under varying environmental conditions.

Performance and Reliability

The LTC1403AHMSE#TRPBF is designed to deliver high accuracy with a differential nonlinearity (DNL) of ±1 LSB and an integral nonlinearity (INL) of ±1.5 LSB, ensuring that the digital output closely represents the analog input. Additionally, the device features a no missing codes performance guarantee, which further underscores its reliability in critical data acquisition tasks.

Applications

With its combination of speed, precision, and low power consumption, the LTC1403AHMSE#TRPBF is well-suited for a variety of demanding applications. It is particularly useful in portable medical devices where precise measurements are crucial, in industrial automation for process control and monitoring, and in data communication systems where accurate signal processing is key.

Overall, the LTC1403AHMSE#TRPBF ADC from Linear Technology is a robust and versatile component that provides reliable performance for sophisticated electronic systems requiring high-quality digital representations of analog signals.

You May Also Be Interested in

Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4047 $62.0235
12+ $10.1779 $122.1348
18+ $9.8602 $177.4836
25+ $9.5415 $238.5375
32+ $9.2238 $295.1616
42+ $8.2698 $347.3316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,401 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess