STMicroelectronics BTB12-800TWRG - Triac
The BTB12-800TWRG is a high-performance Triac manufactured by STMicroelectronics, designed to manage AC loads with a peak current of up to 12A. This semiconductor device is part of the ST's Snubberless™ high-temperature series, which is particularly suitable for applications requiring high bidirectional transient and blocking voltage capability and high thermal cycling performance.
Key Features
- Blocking Voltage: Up to 800V, allowing it to handle moderate to high voltage applications.
- Current Rating: With a continuous on-state current of 12A, it is capable of controlling a wide range of electrical loads.
- Snubberless Technology: Offers enhanced performance by eliminating the need for additional snubber circuit components.
- High Temperature Stability: Can operate at junction temperatures up to 150°C, ensuring reliability in demanding situations.
- Gate Trigger Voltage (Vgt): Low gate trigger voltage makes it easy to interface with control circuits.
- Package: Available in a through-hole TO-220AB package that is widely used and easy to mount.
Applications
The BTB12-800TWRG is versatile and can be used in a variety of applications, including:
- Motor control circuits
- Lighting systems
- Heating and temperature control systems
- Domestic and industrial automation
- AC static switches and phase control operations
Its robustness and reliability make it an excellent choice for designers seeking to create efficient and durable systems. With its Snubberless™ design, the BTB12-800TWRG is a forward-thinking solution that simplifies circuit design and enhances overall system robustness.
For detailed specifications and application notes, visit the STMicroelectronics website or consult the BTB12-800TWRG datasheet. Ensure your design meets the required safety standards and local regulations when incorporating this Triac into your electrical systems.