EN
  • EN
  • DE

LTC2158CUP-14#TRPBF

Part No LTC2158CUP-14#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC DUAL 14BIT 310M 64-QFN / 2-Channel Dual ADC Pipelined 310Msps 14-bit Parallel 64-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 14
Sampling Rate 310M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of Converters 2
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.74 V ~ 1.9 V
Voltage - Supply, Digital 1.74 V ~ 1.9 V
Features Simultaneous Sampling
Operating Temperature Range 0°C ~ 70°C
Package 64-WFQFN Exposed Pad
Manufacturer Package 64-QFN (9x9)
Win Source Part Number 782367-LTC2158CUP-14#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2158
Introduction Date October 18, 2011
ECCN 3A001.a.5.a.4
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2158CUP-14#TRPBF CAD Model

Description

The LTC2158CUP-14#TRPBF is a high-performance, dual 14-bit Analog-to-Digital Converter (ADC) from Linear Technology that delivers a sample rate of 310 megasamples per second (Msps). This component is designed to cater to the demanding requirements of communications applications, medical imaging, and industrial data acquisition systems, where high resolution and fast sampling rates are crucial for precise signal processing.

Featuring a parallel LVDS output interface, the LTC2158CUP-14#TRPBF ensures rapid data transfer, which is essential for high-speed digital signal processing (DSP) systems. The ADC operates within a single 1.8V supply, which helps in reducing power consumption, making it an energy-efficient choice for portable and power-sensitive applications.

One of the standout features of this ADC is its excellent dynamic performance. It boasts a Signal-to-Noise Ratio (SNR) of 73.1dB and a Spurious-Free Dynamic Range (SFDR) of 88dB at baseband frequencies. These characteristics enable the capture of high-fidelity signals with minimal distortion, which is particularly beneficial for advanced communication systems such as radar, software-defined radio, and satellite communication terminals.

The LTC2158CUP-14#TRPBF comes in a compact QFN-64 package, which is suitable for space-constrained applications. The device also includes a digital output randomizer and an alternate bit polarity mode to minimize digital feedback in the analog input, thereby reducing the overall system noise and improving performance.

Moreover, the ADC incorporates advanced features like programmable gain options, an internal dither algorithm for improved linearity, and a flexible digital interface that can be configured to match specific system requirements. These features make the LTC2158CUP-14#TRPBF a versatile and robust solution for a wide range of high-speed data acquisition tasks.

In summary, the LTC2158CUP-14#TRPBF from Linear Technology represents a blend of speed, precision, and efficiency, making it an ideal ADC choice for professionals seeking top-notch performance in their digital conversion applications.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess