EN
  • EN
  • DE

LTC1402ING

Part No LTC1402ING
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Analog to Digital Converters(ADC)
Manufacturer Linear Technology
Win Source Part Number 303128-LTC1402ING
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1402ING CAD Model

Description

Linear Technology LTC1402ING Product Overview

The LTC1402ING is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) designed by Linear Technology, a company known for its precision electronic components. This ADC comes in a narrow 16-pin SSOP package and is specifically engineered for applications that require a high level of accuracy and speed in data conversion processes.

Featuring a sampling rate of up to 2.8Msps, the LTC1402ING ensures rapid data acquisition, making it suitable for a wide range of demanding applications, including medical imaging, industrial control systems, and high-speed data acquisition systems. With its 12-bit resolution, the LTC1402ING delivers fine detail in signal representation, which is critical for applications that require precise measurement and control.

The LTC1402ING operates on a single 5V supply, minimizing power consumption and making it ideal for portable and battery-powered devices. Additionally, it includes an internal reference and track/hold function, simplifying system design and reducing the need for external components. The device also offers a differential input range of ±VREF, where VREF can vary between 2.5V and 5V, providing flexibility in signal scaling and interfacing with various sensors and signal sources.

One of the key features of the LTC1402ING is its No Latency Delta Sigma™ architecture. This technology allows for continuous and nonrepetitive data conversion, which is essential for closed-loop control systems where delay can impact performance and stability.

For digital interfacing, the LTC1402ING comes with a high-speed SPI-compatible serial interface. This makes it easy to connect to microcontrollers, DSPs, or FPGAs, enabling quick data transfer and integration into digital systems. The device also features a shutdown mode that reduces power consumption to 35μW, further enhancing its suitability for power-sensitive applications.

In summary, the LTC1402ING from Linear Technology is a versatile and efficient solution for high-speed, high-resolution analog-to-digital conversion. Its robust feature set ensures reliable performance in a variety of complex and critical electronic systems.

You May Also Be Interested in

Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess