EN
  • EN
  • DE

LTC1401CS8#PBF

Part No LTC1401CS8#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC A/D CONV 12BIT W/SHTDN 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 12
Sampling Rate 200k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Case / Package 8-SOIC
Win Source Part Number 123328-LTC1401CS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1401CS8#PBF CAD Model

Description

The LTC1401CS8#PBF is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) produced by Linear Technology, a brand of Analog Devices. This ADC is designed to deliver exceptional accuracy and speed for a wide range of applications, including data acquisition systems, industrial instrumentation, medical devices, and communication systems.

Key Features

  • Resolution: The LTC1401CS8#PBF offers a 12-bit resolution, providing fine detail in the analog signal conversion process, which is essential for precision measurement applications.
  • Sampling Rate: With a maximum sampling rate of up to 1.5Msps (mega samples per second), this ADC is suitable for capturing fast transient signals and for use in high-speed systems.
  • Low Power Consumption: It is designed for power-sensitive applications, consuming only 135mW at the full sampling rate, which helps to extend battery life in portable devices.
  • Single 5V Supply: The device operates from a single 5V power supply, simplifying the power supply design and reducing the overall system complexity.
  • Small Package: The LTC1401CS8#PBF comes in a compact SO-8 package, making it an ideal choice for space-constrained applications.
  • No Pipeline Delay: The ADC features a no latency design, meaning that data is available immediately after conversion, which is crucial for real-time processing.
  • Software Configurable: The device includes a SPI-compatible serial interface, allowing for easy integration with microcontrollers and digital signal processors.

Applications

The LTC1401CS8#PBF is versatile and can be used in a variety of applications. Its high-speed performance and low power consumption make it an excellent choice for:

  • Portable instrumentation
  • Medical imaging systems
  • Industrial control systems
  • Data acquisition systems
  • Communication systems

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1401CS8#PBF is no exception. It is manufactured to high standards to ensure reliable performance in demanding environments. The part number suffix 'PBF' indicates that the device is lead-free (Pb-free), which complies with environmental regulations and is suitable for use in eco-friendly products.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.9163 $51.8326
5+ $21.2647 $106.3235
8+ $20.6002 $164.8016
11+ $19.9356 $219.2916
13+ $19.2711 $250.5243
18+ $17.2776 $310.9968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 610 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess