EN
  • EN
  • DE

MX7535KP+

Part No MX7535KP+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description DAC 1-CH R-2R 14-bit 28-Pin PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package PLCC
Integral Nonlinearity (INL) 1 LSB
Interface Parallel
Lead Free Lead Free
Max Operating Temperature 70 °C
Max Supply Voltage 15.75 V
Min Operating Temperature 0 °C
Min Supply Voltage 11.4 V
Mount Surface Mount
Number of Bits 14
Number of Channels 1
Number of Converters 1
Number of Pins 28
Resolution 1.75 B
RoHS Compliant
Settling Time 1.5 µs
Supply Type Single
Win Source Part Number 1229372-MX7535KP+
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MX7535KP+ CAD Model

Description

Maxim Integrated's MX7535KP+ Precision DAC

The MX7535KP+ from Maxim Integrated is a high-performance, 12-bit, multiplying digital-to-analog converter (DAC) designed to deliver precision and reliability in a compact package. This advanced DAC is an ideal choice for applications requiring accurate analog signal generation, such as industrial control systems, automated test equipment, and data acquisition systems.

Constructed with advanced CMOS technology, the MX7535KP+ offers excellent stability and low power consumption, making it suitable for battery-operated devices and power-sensitive applications. Its 12-bit resolution ensures fine-grain control over the output signal, providing the precision needed for critical applications.

The device features a double-buffered interface, allowing for seamless updates of the DAC output without glitches or interruptions. The first buffer accepts the new data while the second holds the current DAC setting, ensuring smooth transitions and accurate output control. The MX7535KP+ operates from a single +5V supply or dual ±5V supplies, providing flexibility in system design.

With its versatile reference input, the MX7535KP+ can be configured to accept either a unipolar or bipolar voltage, which expands its application range. This feature enables the DAC to generate both positive and negative output voltages, making it suitable for a wide array of analog signal processing tasks.

The MX7535KP+ comes in a compact 20-pin PDIP package, allowing for easy integration into existing designs without requiring significant board space. Its industry-standard pinout and digital interface ensure compatibility with most microcontrollers and digital systems.

Maxim Integrated has designed the MX7535KP+ with reliability in mind. The device is specified for operation over the extended industrial temperature range (-40°C to +85°C), ensuring consistent performance in harsh environments.

Overall, the MX7535KP+ is a robust and versatile DAC solution that combines precision, low power, and ease of use, making it an excellent choice for engineers and designers looking to add accurate analog output capabilities to their electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess