EN
  • EN
  • DE

ADT7470ARQZ-REEL

Part No ADT7470ARQZ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Thermal Management
Description Temperature Sensor Hub and Fan Controller | IC SENSOR TEMP FAN CTRLR 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Function Fan Control, Temp Monitor
Sensor Type External
Sensing Temperature External Sensor
Topology ADC, Comparator, Fan Speed Control, Register Bank
Output Type I²C/SMBus
Output Alarm Yes
Output Fan Yes
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Family Part Number ADT7470
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1142330-ADT7470ARQZ-REEL
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADT7470ARQZ-REEL CAD Model

Description

Product Overview: ADT7470ARQZ-REEL

The ADT7470ARQZ-REEL is a sophisticated thermal management controller from Analog Devices Inc., designed to oversee and control multiple fan speeds in complex electronic systems. This highly integrated device is part of the REEL series, indicating its availability in tape and reel packaging suitable for automated assembly processes. The ADT7470ARQZ-REEL is widely utilized in applications requiring precise cooling measures, such as servers, telecommunications equipment, and data storage systems.

Key Features

  • Multi-Channel Fan Control: It can control up to four fans independently, providing versatile thermal management solutions for various system configurations.
  • Temperature Monitoring: The device is capable of monitoring up to 11 temperature zones, ensuring comprehensive thermal oversight across a broad range of system components.
  • PWM Output: Features Pulse Width Modulation (PWM) outputs, allowing for precise fan speed adjustments to optimize cooling efficiency and minimize acoustic noise.
  • I²C Compatible Interface: An I²C serial bus interface facilitates easy integration and communication with the host system, enabling real-time monitoring and adjustments.
  • Programmable Settings: Users can program various parameters, including temperature thresholds and fan speed profiles, to tailor the cooling strategy to specific system needs.
  • Automatic Fan Speed Control: The ADT7470ARQZ-REEL can automatically adjust fan speeds based on the temperature data it collects, simplifying system design and reducing software overhead.

Applications

  • Server and Data Center Cooling Systems
  • Telecommunication Equipment
  • Industrial and Embedded Systems
  • Workstations and High-Performance PCs

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADT7470ARQZ-REEL is no exception. It is built to meet the stringent requirements of high-availability systems, ensuring stable and reliable operation over an extended period. This component is RoHS compliant, adhering to environmental standards by avoiding hazardous substances in its construction.

Ordering Information

The product is available in a QSOP-24 package and is provided in tape and reel form for ease of manufacturing. For ordering, refer to the part number ADT7470ARQZ-REEL and consult with Analog Devices Inc. or authorized distributors for availability and pricing.

You May Also Be Interested in

NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us
Microchip Technology
IC DIMM TEMP SENSOR 8TDFN
Lowest to $1.7463
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741
Nuvoton Technology Corporation of America
Lowest to $9.7932
Analog Devices Inc.
MULTI SENSOR HIGH ACCURACY DIGIT
Lowest to $83.9067
SMSC Corporation
Dual RPM-Based PWM Fan Controller with Hardware Thermal Shutdown
Lowest to $3.7855
SMSC Corporation
RPM-Based Fan Controller with HW Thermal Shutdown
Lowest to $1.0765

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.3732 $70.7464
4+ $33.1344 $132.5376
5+ $32.0150 $160.0750
7+ $29.7762 $208.4334
9+ $28.6568 $257.9112
11+ $27.5374 $302.9114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,830 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess