EN
  • EN
  • DE

LTC1387CSW#PBF

Part No LTC1387CSW#PBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS232/485/422 MULTIPRTCL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol Multiprotocol
Number of Drivers/Receivers 2/2
Duplex Half
Receiver Hysteresis 40mV
Data Rate 150KBd
Supply Voltage - Operating 5V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 020463-LTC1387CSW#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1387CSW#PBF CAD Model

Description

Product Overview: LTC1387CSW#PBF

The LTC1387CSW#PBF is a versatile and high-performance single-chip transceiver from Linear Technology, designed to facilitate communication in multi-protocol environments. This device is capable of operating under various industry-standard protocols, making it a suitable choice for applications requiring seamless integration and compatibility with existing systems.

Key Features

  • Multi-Protocol Support: The LTC1387CSW#PBF supports RS232, RS485, and RS422 communication protocols, offering flexibility for a range of serial communication requirements.
  • Integrated Charge Pump Circuit: The device includes an onboard charge pump circuit that generates the necessary RS232 voltage levels using a single 5V supply, eliminating the need for multiple power sources or external components.
  • Low Power Operation: Designed for energy-efficient performance, the LTC1387CSW#PBF operates with a low supply current, making it ideal for battery-powered and portable applications.
  • Automatic Switching: This transceiver can automatically switch between driver and receiver modes, ensuring optimal communication without manual intervention.
  • High Data Rates: It supports data rates up to 1Mbps for RS485/RS422 and 120kbps for RS232, allowing for high-speed data transmission.
  • Thermal Shutdown Protection: The LTC1387CSW#PBF includes thermal shutdown circuitry that protects the device from damage due to excessive power dissipation.

Applications

The LTC1387CSW#PBF is well-suited for a variety of applications where robust and reliable serial communication is required. These applications include industrial control systems, networked devices, point-of-sale terminals, and data acquisition systems.

Quality and Reliability

Manufactured by Linear Technology, a company known for its high-quality and reliable components, the LTC1387CSW#PBF is built to meet stringent industry standards. Its robust design ensures stable performance across a wide temperature range, making it a reliable choice for demanding environments.

Package and Availability

The LTC1387CSW#PBF is available in a 16-pin wide-body SOIC package, providing a compact footprint for space-constrained applications. Its lead-free and RoHS-compliant design also adheres to environmental regulations, making it a responsible choice for eco-conscious designs.

You May Also Be Interested in

Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8365
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.1958

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.3655 $62.7310
4+ $25.7358 $102.9432
7+ $24.9315 $174.5205
9+ $24.1273 $217.1457
11+ $23.3230 $256.5530
15+ $20.9103 $313.6545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 389 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess