EN
  • EN
  • DE

LTC1350CG#PBF

Part No LTC1350CG#PBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX 3.3V EIA/TIA-562 28-SSOP / Triple Transmitter Quint Receiver RS-562 28-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Transceiver
Protocol RS562
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 400mV
Data Rate 120KBd
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 781881-LTC1350CG#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC1350
Introduction Date January 30, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1350CG#PBF CAD Model

Description

Linear Technology LTC1350CG#PBF Product Overview

The LTC1350CG#PBF is a high-performance, low-power RS232 transceiver from Linear Technology, now part of Analog Devices. This integrated circuit is designed to provide robust communication capabilities for applications requiring reliable serial data transmission over RS232 protocols. It is a perfect fit for industrial, telecommunication, and portable electronics that demand efficient power consumption and compact design.

Key Features

  • Interface Type: RS232
  • Supply Voltage Range: 3.0V to 5.5V, accommodating a variety of system power rails.
  • Low Power Operation: Ideal for battery-powered and portable applications due to its low power consumption.
  • High Data Rates: Supports data rates up to 120 kbps, enabling fast data communication for a wide range of applications.
  • Number of Drivers/Receivers: Features 3 drivers and 5 receivers, providing flexibility for multiple data lines.
  • Enhanced Electrostatic Discharge (ESD) Protection: Withstands up to ±10kV Human Body Model, ensuring robustness and reliability in harsh environments.
  • Temperature Range: Operates over the industrial temperature range of -40°C to 85°C.
  • Package: Comes in a 28-pin SSOP package, which is suitable for space-constrained applications.

Applications

The LTC1350CG#PBF is versatile and can be used in a variety of applications, including:

  • Portable Computing Devices
  • Industrial Control Systems
  • Point of Sale (POS) Terminals
  • Data Acquisition Systems
  • Networking Equipment

Quality and Reliability

Linear Technology's LTC1350CG#PBF transceiver is built with high-quality standards, ensuring excellent performance and reliability. The product is RoHS compliant, adhering to environmental standards and regulations, making it suitable for use in a wide range of markets and applications.

In summary, the LTC1350CG#PBF from Linear Technology is a powerful RS232 transceiver that combines low power operation, high data rate capabilities, and robust ESD protection, making it an excellent choice for designers looking for a reliable solution for their serial communication needs.

You May Also Be Interested in

Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1102 $54.9918
20+ $5.0135 $100.2700
31+ $4.8569 $150.5639
43+ $4.7002 $202.1086
56+ $4.5435 $254.4360
74+ $4.0735 $301.4390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,699 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess