EN
  • EN
  • DE

LTC1334CSW#PBF

Part No LTC1334CSW#PBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS232/485/422 MULTIPRTCL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232, RS485
Number of Drivers/Receivers 3/3
Duplex Full
Receiver Hysteresis 70mV
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SOIC
Win Source Part Number 020458-LTC1334CSW#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1334CSW#PBF CAD Model

Description

The LTC1334CSW#PBF is a versatile, feature-rich interface solution from Linear Technology, designed to cater to the demanding requirements of communication systems. This integrated circuit is part of a family of bidirectional transceivers for multiprotocol data communications, particularly suitable for applications requiring high-level performance in terms of data transfer and signal integrity.

Key Features

  • Multi-Protocol Support: The LTC1334CSW#PBF is capable of interfacing with RS232, RS485, and RS422 communication standards, making it a highly adaptable component for various data communication protocols.
  • High-Speed Operation: This transceiver can handle data rates up to 5Mbps for RS485/RS422 and 120kbps for RS232, ensuring swift and efficient data transfer for time-sensitive applications.
  • Enhanced ESD Protection: It comes with built-in electrostatic discharge (ESD) protection, safeguarding the device against the common issue of static electricity damage, which is crucial for maintaining longevity and reliability.
  • Low Power Shutdown: The device features a low power shutdown mode, significantly reducing power consumption when the transceiver is not in active use, which is ideal for power-sensitive designs.
  • Flexible Power Supply: It operates over a wide range of supply voltages from 4.5V to 5.5V, accommodating various system power levels.

Applications

The LTC1334CSW#PBF is well-suited for a plethora of applications across different industries. Its multiprotocol interface capabilities make it an excellent choice for industrial control systems, networked devices in automation, point-of-sale systems, and data acquisition units. Additionally, its robustness and high-speed data handling make it a reliable component for telecommunications equipment and complex multi-drop communication networks.

Package and Quality

The LTC1334CSW#PBF comes in a 28-lead wide body SOIC package, which is conducive for PCB mounting and is compatible with standard surface-mount technology processes. Linear Technology ensures that each device meets high-quality standards, providing reliable performance for critical and demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.9485 $62.8455
6+ $17.1886 $103.1316
10+ $16.6514 $166.5140
13+ $16.1143 $209.4859
17+ $15.5771 $264.8107
22+ $13.9657 $307.2454
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess