Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Number of I/O 16
Interface I2C
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 100μA, 25mA
Clock Frequency 1MHz
Operating Supply Voltage 2.3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-SSOP (0.154", 3.90mm Width)
Manufacturer Package 24-SSOP
Win Source Part Number 791510-PCA9675DK,118
Popularity Medium
Supply and Demand Status Limited
Family Name PCA9675
Introduction Date January 24, 2007
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PCA9675DK,118 CAD Model

Description

NXP PCA9675DK,118 Remote 16-bit I/O Expander

The NXP PCA9675DK,118 is a state-of-the-art remote 16-bit I/O expander designed to provide additional input/output (I/O) ports for microcontrollers or microprocessors over a two-line bidirectional I²C-bus. This compact and efficient component is an ideal solution for expanding I/O capabilities in a wide range of applications, including mobile devices, gaming consoles, and industrial control systems.

With its 16-bit I/O port, the PCA9675DK,118 allows for seamless integration into any system requiring additional I/Os. Each I/O can be configured as either an input or an output, providing flexibility and control to the designer. The device's I²C-bus speeds up to 1 MHz ensure rapid communication and response times, making it suitable for high-speed applications.

One of the key features of the PCA9675DK,118 is its built-in level shifting capability, which allows it to interface with different logic levels ranging from 0.8 V to 5.5 V. This means it can easily be used with various microcontrollers that operate at different voltage levels, without the need for additional level shifters.

Furthermore, the PCA9675DK,118 offers an interrupt output that can be configured to reflect the status of the input ports, thereby allowing the host controller to respond quickly to input changes without the need to continuously poll the I/O expander. This feature is particularly useful for power-sensitive applications, as it helps to reduce the overall power consumption by minimizing the need for active communication.

For robustness and reliability, the PCA9675DK,118 incorporates power-on reset functionality, ensuring that the I/Os are initialized to a known state upon power-up. Additionally, the device is equipped with an internal power-on reset, which negates the need for external reset circuitry.

The NXP PCA9675DK,118 comes in a TSSOP24 package, making it compact and suitable for space-constrained applications. Its operational temperature range from -40°C to +85°C ensures that it performs reliably in harsh environmental conditions, further enhancing its suitability for industrial and automotive applications.

In summary, the NXP PCA9675DK,118 is a versatile and reliable I/O expander that provides designers with the flexibility and performance needed to enhance the I/O capabilities of their systems, while maintaining a small footprint and ensuring ease of integration.

You May Also Be Interested in

NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $2.3760
ECAD model for PCA9534PW,112
Maxim Integrated
IC I/O EXPANDER I2C 8B 16TSSOP
Need more? Email Us
ECAD model for MAX7310AUE+
3Peak
16 I2C TSSOP-24 I/O Expanders RoHS
Lowest to $0.3912
ECAD model for TPT29555-TS5R
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $25.6169
ECAD model for NCA9539BY-Q100HP
NXP / Nexperia
IC XPNDR 400KHZ I2C SMBUS 16SO
Need more? Email Us
ECAD model for PCA9500D,118
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Need more? Email Us
ECAD model for PCA9554PW/Q900,118
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 24TSSOP
Lowest to $0.8379
ECAD model for PCA9535PW,112
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 20TSSOP
Lowest to $2.1188
ECAD model for PCA9501PW,112
ON Semiconductor
LC898116 - Ignition Controller
Need more? Email Us
ECAD model for LC898116-TBM-H

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention