EN
  • EN
  • DE

LTC1326CMS8#PBF

Part No LTC1326CMS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC PREC TRPL SUPPLY MONITR 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 3.118V, 4.725V, Adj
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 140408-LTC1326CMS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1326CMS8#PBF CAD Model

Description

LTC1326CMS8#PBF - Precision Triple Supply Monitor

The LTC1326CMS8#PBF is a high-performance, precision triple supply monitor designed by Linear Technology to ensure the reliability and stability of electronic systems. This advanced integrated circuit is specifically engineered to monitor multiple supply voltages in digital systems, which is crucial for systems that operate with more than one supply voltage level.

This device is capable of monitoring three supply voltages simultaneously: the 5V, 3.3V, and a third voltage that can be adjusted by the user. It features tight threshold accuracy which is essential for sensitive applications where voltage levels must be maintained within strict limits to prevent system malfunction or damage.

Key Features:

  • Precision Monitoring: The LTC1326CMS8#PBF offers precision voltage threshold monitoring for 5V, 3.3V, and an adjustable third voltage, ensuring that all critical supply voltages are under constant surveillance.
  • Adjustable Threshold: The third voltage monitor is adjustable, giving designers the flexibility to set a precise voltage threshold according to their specific application requirements.
  • Low Power Consumption: It is designed for power-sensitive applications, and its low power consumption helps to minimize the overall power usage of the system.
  • Reset Output: The device provides a reset output feature, which generates a reset signal when any of the monitored supply voltages fall below their respective thresholds. This reset signal can be used to reboot the system or put it into a safe state.
  • Supply Voltage Range: It operates over a wide supply voltage range, accommodating various system designs and ensuring compatibility with different supply voltages.
  • Compact Package: The LTC1326CMS8#PBF comes in an MSOP-8 package, which is ideal for space-constrained applications.

With its robust feature set, the LTC1326CMS8#PBF is an excellent choice for applications such as computers, embedded systems, and other electronic devices that require reliable voltage monitoring to operate safely and effectively. Its precision and flexibility make it an indispensable component for system designers who demand the highest level of performance and stability from their power management solutions.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2384 $55.4304
14+ $7.5803 $106.1242
21+ $7.3434 $154.2114
29+ $7.1065 $206.0885
37+ $6.8696 $254.1752
49+ $6.1590 $301.7910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess