EN
  • EN
  • DE

LTC1296BIN#PBF

Part No LTC1296BIN#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description LTC1296 - 12-BIT 8/CH SERIAL ADC / Data Acquisition System (DAS), ADC 12 b 46.5k Serial, Parallel 20-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>ADCs/DACs - Special Purpose
Manufacturer Linear Technology
Packaging Bulk
Type Data Acquisition System (DAS), ADC
Number of Channels 8
Resolution (Bits) 12 b
Sampling Rate (Per Second) 46.5k
Data Interface Serial, Parallel
Voltage Supply Source Dual ±
Voltage - Supply ±5V, 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-LTC1296BIN#PBF,ANALINLTC1296BIN#PBF
Standard Package 1
Win Source Part Number 1318366-LTC1296BIN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1296BIN#PBF CAD Model

Description

The LTC1296BIN#PBF is a high-performance, low-power data acquisition component from Linear Technology, designed to cater to a wide variety of applications that require precise and reliable analog-to-digital conversion. This integrated circuit is a part of Linear Technology's family of data acquisition products and is well-suited for applications in industrial control systems, medical devices, instrumentation, and automation.

Key Features

  • Resolution: The LTC1296BIN#PBF boasts a 12-bit resolution, providing fine detail in the analog-to-digital conversion process, which is essential for applications that require high precision.
  • Sampling Rate: It offers a fast sampling rate, enabling real-time data processing and control in systems where timing is critical.
  • Interface: The device features a serial interface, which simplifies the connection to microprocessors and reduces the number of I/O lines needed, thus saving space and cost.
  • Single Supply Operation: It operates on a single 5V supply, which minimizes power consumption and eases power supply design.
  • Software Programmable: The LTC1296BIN#PBF is software programmable, allowing for flexibility and customization in various applications.

Applications

The versatility of the LTC1296BIN#PBF makes it an ideal choice for a broad range of applications, including but not limited to:

  • Process Control Systems
  • Data Logging Devices
  • Portable Instrumentation
  • Medical Monitoring Equipment
  • Automated Test Equipment

Quality and Reliability

Linear Technology ensures that the LTC1296BIN#PBF meets the highest quality and reliability standards. The device is packaged in a narrow 16-pin DIP, providing robustness and ease of integration into various system designs. With its high performance and Linear Technology's commitment to quality, the LTC1296BIN#PBF is a dependable choice for your data acquisition needs.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282
Texas Instruments
IC ADC 12BIT SAR 64LQFP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Lowest to $10.8833
Analog Devices Inc.
IC ADC 24BIT SAR 16TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Lowest to $46.9805
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Cirrus Logic Inc.
DAC 2-CH Delta-Sigma 24-bit 14-Pin SOIC T/R
Lowest to $2.4744
Analog Devices Inc.
IC DAC 8BIT V-OUT 8MSOP / 8 Bit Digital to Analog Converter 2 8-MSOP
Lowest to $4.3014
Maxim Integrated
CMOS, Double-Buffered, 8-Bit DAC with Voltage-Output Amplifier
Need more? Email Us
Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628
Analog Devices Inc.
IC ADC 12BIT SAR 8MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $52.3881

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess