EN
  • EN
  • DE

LTC1290DISW#PBF

Part No LTC1290DISW#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DATA ACQ SYS 12BIT 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Data Acquisition System (DAS), ADC
Resolution (Bits) 12 b
Sampling Rate 50k
Data Interface Serial, Parallel
Voltage Supply Source Dual ±
Supply Voltage - Operating ±5V, 5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 131272-LTC1290DISW#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1290DISW#PBF CAD Model

Description

LTC1290DISW#PBF - A Versatile Data Acquisition Solution

The LTC1290DISW#PBF is a highly integrated data acquisition system from Linear Technology, designed to meet the rigorous demands of precision measurement and control applications. This single-chip device features a 12-bit, serial input/output, sampling analog-to-digital converter (ADC) with 8-channel multiplexer. The LTC1290DISW#PBF is a versatile component that is ideal for use in a wide range of applications, including process control, data logging, and industrial automation.

Key Features

  • Precision 12-Bit ADC: The LTC1290DISW#PBF offers a high-resolution 12-bit analog-to-digital conversion, ensuring accurate and reliable data capture for critical applications.
  • 8-Channel Multiplexer: With an integrated 8-channel single-ended input multiplexer, this device can handle multiple signal inputs, making it perfect for multi-sensor monitoring systems.
  • Serial Interface: The serial I/O simplifies the design by allowing for easy interfacing with microprocessors and digital systems, minimizing the need for extensive wiring and complex PCB layouts.
  • Single Supply Operation: It operates from a single 5V supply, reducing power consumption and simplifying power supply design.
  • Sample-and-Hold: The built-in sample-and-hold circuit ensures accurate sampling of analog signals, even in noisy environments or with rapidly changing input signals.
  • Software Programmable: Users can configure the ADC's control and data format through software, enabling flexibility and adaptability to specific application requirements.

Applications

The LTC1290DISW#PBF is suitable for a variety of applications where precise data acquisition is necessary. It is commonly used in:

  • Industrial monitoring and control systems
  • Medical equipment
  • Scientific instrumentation
  • Data logging devices
  • Remote sensing and telemetry

Reliability and Quality

Linear Technology is known for its commitment to quality, and the LTC1290DISW#PBF is no exception. It is designed to perform reliably in harsh industrial environments and comes in a 16-pin wide plastic SO package. The part number LTC1290DISW#PBF indicates that it is available in a lead-free finish, adhering to environmental standards and regulations.

Overall, the LTC1290DISW#PBF from Linear Technology is a powerful and flexible data acquisition solution that offers precision, ease of use, and robustness for a multitude of complex measuring tasks.

You May Also Be Interested in

Texas Instruments
ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Need more? Email Us
Texas Instruments
ADC Single SAR 333ksps 12-bit Parallel 24-Pin SOIC T/R
Need more? Email Us
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Lowest to $29.1045
Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us
Renesas Electronics America
IC ADC 14BIT PIPELINED 32HVQFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Lowest to $65.2829
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $25.1793
Analog Devices Inc.
IC DAC 8BIT V-OUT 8MSOP / 8 Bit Digital to Analog Converter 2 8-MSOP
Lowest to $4.3014
Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.1482 $84.1482
2+ $81.5186 $163.0372
3+ $78.8889 $236.6667
4+ $76.2593 $305.0372
5+ $68.3704 $341.8520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess