EN
  • EN
  • DE

LTC1278-4CSW#PBF

Part No LTC1278-4CSW#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC A/DCONV SAMPLNG W/SHTDN24SOIC / 1-Channel Single ADC SAR 400ksps 12-bit Parallel 24-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 12
Sampling Rate 400k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V, -2.45 V ~ 5.25
Voltage - Supply, Digital 5V
Operating Temperature Range 0°C ~ 70°C
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 781832-LTC1278-4CSW#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC1278
Introduction Date October 07, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1278-4CSW#PBF CAD Model

Description

LTC1278-4CSW#PBF - High-Speed, 12-Bit ADC from Linear Technology

The LTC1278-4CSW#PBF is a high-performance, 12-bit analog-to-digital converter (ADC) from Linear Technology, designed to deliver precision and speed for a wide range of data acquisition and signal processing applications. This ADC features a high-speed sampling rate, low power consumption, and a small footprint, making it an ideal choice for embedded systems, industrial instrumentation, and communication systems.

With its 12-bit resolution, the LTC1278-4CSW#PBF ensures accurate digital representation of analog signals, providing the fidelity required for critical applications. The device operates on a single 5V supply and includes an internal 2.5V reference, although an external reference can also be used to achieve greater flexibility in various applications.

The LTC1278-4CSW#PBF boasts a sampling rate of up to 500ksps, allowing for high-speed data capture. This makes it suitable for capturing transient events and for use in systems where high throughput is essential. The ADC features an easy-to-use parallel interface, which facilitates quick data transfers to microcontrollers or digital signal processors (DSPs).

This ADC also includes a sample-and-hold circuit that ensures the input signal is accurately captured and digitized, reducing the risk of data corruption due to signal variations during the conversion process. The LTC1278-4CSW#PBF provides excellent dynamic performance with features like a Signal-to-Noise Ratio (SNR) that ensures clean and reliable digital outputs.

For design flexibility, the LTC1278-4CSW#PBF comes in a 20-pin narrow plastic SO package, which is optimized for space-constrained applications. The device also features an automatic power-down function that reduces power consumption when the ADC is not in active conversion, making it suitable for battery-powered or power-sensitive applications.

In summary, the LTC1278-4CSW#PBF from Linear Technology is a robust, high-speed 12-bit ADC that offers designers a combination of precision, speed, and low power consumption. Its versatile features and compact design make it an excellent choice for a broad range of applications where accurate and rapid analog-to-digital conversion is required.

You May Also Be Interested in

Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6886 $54.7544
9+ $11.2316 $101.0844
14+ $10.8807 $152.3298
19+ $10.5297 $200.0643
25+ $10.1787 $254.4675
33+ $9.1257 $301.1481
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess