EN
  • EN
  • DE

SMBJ7.5A-13

Part No SMBJ7.5A-13
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 7.5V 12.9V SMB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff 7.5V
Voltage - Breakdown (Minimum) 8.33V
Voltage - Clamping (Maximum) at Ipp 12.9V
Current - Peak Pulse (10/1000μs) 46.5A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package DO-214AA, SMB
Supplier Device Package SMB
Family Part Number SMBJ7.5
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 756677-SMBJ7.5A-13
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMBJ7.5A-13 CAD Model

Description

Diodes Incorporated SMBJ7.5A-13 TVS Diode

The SMBJ7.5A-13 from Diodes Incorporated is a state-of-the-art transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events. This component is a vital addition to any circuit where reliable protection against voltage spikes is paramount.

Key Features

  • Stand-off Voltage: The device features a stand-off voltage of 7.5V, making it suitable for a range of applications that require this level of voltage protection.
  • Peak Pulse Power: It offers a peak pulse power dissipation of 600W for a 10/1000μs waveform, ensuring robust protection against high energy transients.
  • Fast Response Time: The SMBJ7.5A-13 responds to over-voltage events in less than 1 picosecond, providing immediate protection to the vulnerable components in your circuit.
  • Low Incremental Surge Resistance: With its low incremental surge resistance, the diode effectively clamps transient voltages to a safe level without significant power loss.
  • Operating Temperature Range: This TVS diode operates within a temperature range of -55°C to +150°C, making it suitable for a wide range of environmental conditions.

Applications

The SMBJ7.5A-13 is ideal for protecting integrated circuits, MOSFETs, signal lines, and other sensitive components in:

  • Consumer Electronics
  • Industrial Systems
  • Telecommunication Devices
  • Power Supply Networks
  • Automotive Electronics

Package and Quality Assurance

Encased in a standard SMB (DO-214AA) package, the SMBJ7.5A-13 is not only robust but also compact, allowing for easy integration into a wide variety of PCB designs. Diodes Incorporated ensures that each device meets rigorous quality standards, providing reliability and performance that engineers can trust.

Whether it's for surge protection in commercial systems or safeguarding critical components in industrial applications, the SMBJ7.5A-13 TVS diode is an excellent choice for designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess